The KDZ10V-Y-RTK is a Zener diode manufactured by KEC. Zener diodes are semiconductor devices that allow current to flow in either a forward or reverse direction. They are commonly used to regulate voltage in circuits.
Applications
- Voltage regulation
- Overvoltage protection
- Clipping and clamping circuits
- Voltage reference
- Surge suppression
Features
- Precise voltage regulation at 10V
- Low reverse leakage current
- High surge current capability
- Small surface mount package
- High reliability
Benefits
- Provides a stable voltage output, protecting sensitive components from voltage fluctuations.
- Offers effective overvoltage protection, preventing damage from voltage spikes.
- Suitable for use in compact electronic devices due to its small size.
- Ensures consistent performance and long lifespan in demanding applications.
- Simplifies circuit design by providing a reliable voltage reference.
Additional Details
The KDZ10V-Y-RTK has a Zener voltage of 10V. Its power dissipation is typically around 200-500mW, depending on the specific conditions and package. This diode is commonly available in surface-mount packages, making it suitable for automated assembly processes. The operating temperature range is typically -55°C to +150°C. The 'Y' in the part number might indicate specific packaging or tolerance characteristics; refer to the datasheet for precise details. This device is commonly used in power supplies, communication equipment, and various consumer electronics.