EN
  • EN
  • DE

A10410207

Part No A10410207
Manufacturer Eaton Bussmann
Catalog Terminal Blocks
Description CONN BARRIER STRIP 2CIRC 0.325" / 2 Circuit 0.325" (8.26mm) Barrier Block Connector Screws with Captive Plate
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Terminal Blocks - Barrier Blocks
Mfr Eaton - Electronics Division
Series Magnum® A1000
Package Bulk
Terminal Block Type Barrier Block
Number of Circuits 2
Number of Wire Entries 2
Pitch 0.325" (8.26mm)
Number of Rows 1
Current Rating (Amps) 20A
Voltage Rating 250V
Wire Gauge 14-22 AWG
Top Termination Screws with Captive Plate
Bottom Termination Wire Wrap
Barrier Type 2 Wall (Dual)
Features Flange
Color Black
Terminal Screw Material Steel
Terminal Screw Finish Zinc
Mounting Type Chassis, Panel
Temperature Range - Operating -40°C ~ 105°C
Material - Insulation Thermoplastic
Material Flammability Rating UL94 V-0
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.90.4000
Standard Package 100
Win Source Part Number 1108482-A10410207
Ultra Librarian 3D Model Ultra Librarian A10410207 CAD Model

Description

The Magnum® A1000 series barrier blocks are a type of terminal block that provides a secure connection for wires. It is approved by Eaton - Electronics Division.

  • Pitch: 0.325" (8.26mm)
  • Voltage Rating: 250V
  • Current Rating (Amps): 20A
  • Number of Circuits: 2
  • Mounting Type: Chassis, Panel
  • Package: Bulk
  • Wire Gauge: 14-22 AWG
  • Material - Insulation: Thermoplastic
  • Operating Temperature Range: -40°C ~ 105°C
  • Alternative Part Number: None

You May Also Be Interested in

Amphenol Anytek
13 Position Wire to Board Terminal Block Horizontal with Board 0.295" (7.50mm) Through Hole
Need more? Email Us
Molex, LLC
39522-1010 Molex Pluggable Terminal Blocks 5.0MM EURO HEADER RA BLK 10CKT datasheet, inventory, & pricing.
Lowest to $3.3409
Sumitomo Electric
Rectangular Connector Contacts RoHS
Lowest to $0.0379
Phoenix Contact
Terminal Block Connector 4 Position Feed Through Gray 16-20 AWG
Need more? Email Us
Amphenol Anytek
18 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.197" (5.00mm) Through Hole
Need more? Email Us
Weidmuller
CONN TERM BLK FEED THRU 12-30AWG
Need more? Email Us
HARTING
6 Position Wire to Board Terminal Block Horizontal with Board 0.100" (2.54mm) Surface Mount
Need more? Email Us
Amphenol Anytek
4 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138" (3.50mm) Through Hole, Kinked Pin
Need more? Email Us
Molex, LLC
39501-1004 Molex Pluggable Terminal Blocks EURO 3.5MM 4 CIRCUIT VERT PCB HEADER datasheet, inventory, & pricing.
Lowest to $3.1113

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess