Products specifications Report Issue?

Frequency 10 MHz
RoHS Compliant
Win Source Part Number 977414-DSX321G10000000AAAB
Categories Crystals
Manufacturer KDS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DSX321G10000000AAAB CAD Model

Description

The DSX321G10000000AAAB is a miniature crystal oscillator manufactured by KDS. This oscillator is designed to provide a stable and accurate clock signal for various electronic devices. It is commonly used in applications requiring precise timing, such as microcontrollers, communication devices, and industrial equipment. The DSX321G series is known for its compact size and reliable performance.

Applications

  • Microcontrollers: Provides a clock signal for microcontrollers in embedded systems.
  • Communication Devices: Used in communication devices, such as Bluetooth modules and Wi-Fi modules, to provide a stable clock.
  • Industrial Equipment: Provides precise timing for industrial control systems and measurement instruments.
  • Consumer Electronics: Used in consumer electronics devices, such as digital cameras and audio players.
  • IoT Devices: Provides a clock signal for IoT (Internet of Things) devices, enabling accurate data transmission and synchronization.

Features

  • Miniature Size: Available in a compact surface-mount package for space-saving designs.
  • High Frequency Stability: Offers high frequency stability over a wide temperature range.
  • Low Power Consumption: Designed for low power consumption, making it suitable for battery-powered devices.
  • Wide Operating Temperature Range: Operates over a wide temperature range, ensuring reliable performance in various environments.
  • RoHS Compliant: Compliant with RoHS standards, ensuring environmental friendliness.

Benefits

  • Accurate Timing: Provides a precise and stable clock signal for accurate timing.
  • Space Saving: Miniature size saves board space, enabling compact designs.
  • Low Power Consumption: Extends battery life in portable devices.
  • Reliable Operation: High frequency stability ensures reliable operation in various environments.
  • Versatile Application: Suitable for a wide range of timing applications.

Additional Details

The DSX321G10000000AAAB typically has a frequency of 10 MHz. The frequency stability is typically ±20 ppm over the operating temperature range. The operating voltage is typically 3.3V or 5V. It is important to consult the datasheet for specific electrical characteristics, such as the exact frequency, frequency stability, and operating voltage range, as these can vary based on the specific part number and manufacturing date. The operating temperature range is typically from -40°C to +85°C. The DSX321G series is commonly available in 3.2 x 2.5 mm or similar surface-mount packages.

You May Also Be Interested in

Diodes Incorporated
CRYSTAL 27.0000MHZ 12PF SMD
Need more? Email Us
ECAD model for FL2700102Z
NDK
CRYSTAL 25.0000MHZ 8PF SMD / 25 MHz ±50ppm Crystal 8pF 50 Ohms 2-SMD, No Lead
Need more? Email Us
ECAD model for NX8045GB-25.000000MHZ
NDK
Need more? Email Us
ECAD model for NX3225GA_20.000MHZ_STD-CRG-2
TXC CORPORATION
CRYSTAL 27.0000MHZ 20PF SMD / 27 MHz ±15ppm Crystal 20pF 50 Ohms 2-SMD, No Lead
Need more? Email Us
ECAD model for 7A27000118
Abracon LLC
CRYSTAL 6.0000MHZ 18PF SMD / 6 MHz ±30ppm Crystal 18pF 100 Ohms HC-49/US
Lowest to $0.2191
ECAD model for ABLS2-6.000MHZ-D4Y-T
NDK
Crystal 24.576MHz ?15ppm (Tol) ?15ppm (Stability) 8pF FUND 50Ohm 4-Pin SMD
Need more? Email Us
ECAD model for NX3225SA-24.576M-STD-CSR-3
NDK
CRYSTAL 7.3728MHZ 8PF SMD / 7.3728 MHz ±20ppm Crystal 8pF 250 Ohms 2-SMD, No Lead
Need more? Email Us
ECAD model for NX8045GB-7.3728MHZ-STD-CSF-3
ECS Inc.
CRYSTAL 12.0000MHZ 20PF SMD
Need more? Email Us
ECAD model for ECS-120-20-5PXDN-TR
NDK
Need more? Email Us
ECAD model for NX3225GA-48.000M-STD-CRG-2

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.4733
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.7741
ECAD model for LM5069MM-2/NOPB
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-U
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.7894
ECAD model for BME280
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention