The NX3225GA_20.000MHZ_STD-CRG-2 is a crystal oscillator from NDK, designed to provide a stable and accurate 20.000 MHz clock signal for diverse electronic applications. The 'NX3225GA' designation refers to its compact 3.2 x 2.5 mm surface-mount package, while 'STD-CRG-2' likely denotes adherence to specific manufacturing or performance standards during production.
Applications:
- Real-time clocks (RTCs)
- Microcontrollers and microprocessors
- Communication devices (e.g., wireless modules, serial communication)
- Audio and video equipment
- Industrial control systems
Features:
- Frequency: 20.000 MHz
- Package: NX3225GA (3.2 x 2.5 mm)
- Surface-mount device (SMD)
- High frequency stability
- Low jitter
- Wide operating temperature range
- RoHS compliant
Benefits:
- Provides a precise and reliable clock signal
- Enhances timing accuracy in digital circuits
- Improves system performance and stability
- Compact size for space-constrained applications
- Suitable for demanding operating environments
Additional Details:
The NX3225GA_20.000MHZ_STD-CRG-2 crystal oscillator is engineered for use in modern electronic systems requiring a precise clock source. Its small size and robustness make it suitable for various applications. Key specifications typically include a frequency tolerance ranging from ±10 ppm to ±30 ppm and a temperature stability spanning ±15 ppm to ±50 ppm across a broad operating temperature range, generally from -40°C to +85°C. The 'STD-CRG-2' likely signifies compliance with specific industry benchmarks related to shock, vibration, and aging characteristics. For precise electrical characteristics, load capacitance, and drive level requisites, consulting the official datasheet is essential to ensure optimal performance in the intended application.
Typical Specifications:
- Frequency: 20.000 MHz
- Frequency Tolerance: ±10 ppm to ±30 ppm (depending on specific part number)
- Temperature Stability: ±15 ppm to ±50 ppm (depending on specific part number)
- Operating Temperature Range: -40°C to +85°C (typical)
- Load Capacitance: Varies (specified by datasheet)