The DSB321SCL 38.839364MHZ is a surface-mount crystal oscillator manufactured by KDS. It is designed to provide a stable and precise clock signal for various electronic applications. As an oscillator, it integrates a crystal resonator with an oscillation circuit within a single package, simplifying circuit design and ensuring reliable performance.
Applications
- Microcontrollers
- Real-time clocks (RTC)
- Communication equipment
- Audio/Video applications
- Industrial control systems
Features
- Frequency: 38.839364 MHz
- Package: Surface Mount Device (SMD)
- High Frequency Stability
- Low Jitter
- Wide Operating Temperature Range
- RoHS Compliant
Benefits
- Provides a precise and reliable clock signal, essential for timing-critical applications.
- Simplifies circuit design by integrating the crystal and oscillation circuit.
- Enhances system performance with low jitter and high stability.
- Suitable for a broad range of operating conditions due to its wide temperature range.
- Compliant with environmental regulations (RoHS), making it suitable for environmentally conscious designs.
Additional Details
The DSB321SCL oscillator typically requires a supply voltage of 3.3V or 5V depending on the specific configuration. It is designed to be reflow solderable, making it compatible with standard PCB assembly processes. The small SMD package allows for high-density board designs. Consult the KDS datasheet for detailed electrical characteristics, package dimensions, and soldering guidelines.