EN
  • EN
  • DE

DSA321SE-19.200MHZ

Part No DSA321SE-19.200MHZ
Manufacturer KDS
Catalog Custom Parts (B - D)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1176434-DSA321SE-19.200MHZ
Categories Custom Parts
Manufacturer KDS
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian DSA321SE-19.200MHZ CAD Model

Description

The DSA321SE-19.200MHZ is a miniature surface mount (SMD) crystal oscillator manufactured by KDS. This oscillator is designed to provide a stable and precise 19.200 MHz clock signal for a variety of electronic applications. It features excellent frequency stability, low power consumption, and a compact size, making it ideal for portable and space-sensitive devices.

Applications

  • Microcontrollers and microprocessors
  • Real-time clocks (RTC)
  • Wireless communication devices (e.g., Bluetooth, Wi-Fi)
  • Consumer electronics (e.g., MP3 players, digital cameras)
  • Industrial control systems
  • Navigation systems (e.g., GPS)

Features

  • Frequency: 19.200 MHz
  • Package: Miniature SMD
  • High frequency stability
  • Low power consumption
  • Wide operating temperature range
  • Excellent aging characteristics
  • RoHS compliant

Benefits

  • Precise and stable clock signal ensures reliable operation of electronic devices
  • Small size allows for integration into compact designs
  • Low power consumption extends battery life in portable devices
  • Wide operating temperature range enables use in harsh environments
  • Excellent aging characteristics maintain performance over time
  • RoHS compliance ensures environmental responsibility

Additional Details

The DSA321SE-19.200MHZ crystal oscillator typically operates at a supply voltage of 3.3V or 5V. Its frequency stability is typically specified in parts per million (ppm) over the operating temperature range. The SMD package allows for easy and cost-effective automated assembly on printed circuit boards (PCBs). The oscillator's low jitter and phase noise contribute to the overall signal integrity of the system. Proper decoupling and termination techniques should be used when integrating the oscillator into a circuit to minimize noise and ensure optimal performance. This component is crucial in maintaining the timing accuracy required for various digital and analog circuits.

You May Also Be Interested in

Nexperia USA Inc.
Zener Diodes Dual voltage regulator diodes
Need more? Email Us
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Fenghua Electronics
Ceramic capacitor 2.2nF 3kV THT 7.5mm Fenghua
Lowest to $0.1048
JST Sales America Inc.
Connector, Header, 2Pos, 1Row, 4Mm Rohs Compliant: Yes
Lowest to $0.1275
Cirrus Logic Inc.
Need more? Email Us
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us
Broadchip
Broadchip ESOP-8
Lowest to $0.1825
Rohm Semiconductor
DIODE ZENER 14.66V 100MW VMN2 / Zener Diode 14.66 V 100 mW ±2.18% Surface Mount VMN2
Lowest to $0.1169

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess