EN
  • EN
  • DE

DSA321SCA-52.000MHZ

Part No DSA321SCA-52.000MHZ
Manufacturer KDS
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 984063-DSA321SCA-52.000MHZ
Categories OEM Parts(C-E)
Manufacturer KDS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DSA321SCA-52.000MHZ CAD Model

Description

The DSA321SCA-52.000MHZ is a miniature surface mount (SMD) crystal oscillator manufactured by KDS (K Daishin Seiki Corp). This oscillator is designed to provide a stable and accurate 52.000 MHz clock signal for various electronic applications. It is known for its compact size, high reliability, and excellent frequency stability.

Applications

  • Microcontrollers: Used as the primary clock source for microcontrollers in embedded systems, providing precise timing for operations.
  • Communication Devices: Integrated into communication equipment such as radios, wireless modules, and network interfaces to ensure accurate data transmission.
  • Industrial Automation: Employed in industrial control systems, programmable logic controllers (PLCs), and sensors for precise timing and synchronization.
  • Consumer Electronics: Found in various consumer electronic devices, including digital cameras, audio equipment, and set-top boxes, for clock generation.
  • Test and Measurement Equipment: Used in oscilloscopes, signal generators, and frequency counters for accurate timing and frequency control.

Features

  • 52.000 MHz Frequency: Provides a stable and accurate 52.000 MHz clock signal.
  • SMD Package: Comes in a small surface mount package for easy integration into printed circuit boards (PCBs).
  • High Frequency Stability: Offers excellent frequency stability over a wide range of operating temperatures.
  • Low Jitter: Provides a low-jitter clock signal, ensuring accurate timing in sensitive applications.
  • Wide Operating Temperature Range: Operates reliably over a broad temperature range, making it suitable for various environments.

Benefits

  • Precise Timing: Ensures precise timing and synchronization in electronic circuits.
  • Compact Size: Allows for smaller and more compact electronic designs.
  • Reliable Performance: Provides reliable performance and long lifespan in demanding applications.
  • Easy Integration: Simplifies the integration process into PCBs due to its SMD package.
  • Stable Frequency: Maintains a stable frequency output, even under varying conditions.

Additional Details

The DSA321SCA-52.000MHZ typically operates at a supply voltage of 3.3V or 5V. Detailed specifications regarding frequency stability, operating temperature range, load capacitance, and aging can be found in the KDS datasheet. The oscillator is RoHS compliant, ensuring environmental friendliness. It is commonly used in applications where a precise and stable 52.000 MHz clock signal is required.

You May Also Be Interested in

Amphenol
Radsok And Holder 3.6 Mm
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.2420
Amphenol
GeneralPartSpec: MIL-DTL-38999 style ConnectorType: Gasket
Need more? Email Us
TDK Corporation
Lowest to $0.2312
TDK Corporation
Need more? Email Us
Holystone
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess