EN
  • EN
  • DE

NT5AD256M16D4-HRI

Part No NT5AD256M16D4-HRI
Manufacturer NANYA
Catalog DDR
Description DDR4-2666 256Mx16 (4Gb) Ind
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940423-NT5AD256M16D4-HRI
Series *
Ultra Librarian 3D Model Ultra Librarian NT5AD256M16D4-HRI CAD Model

Description

The NT5AD256M16D4-HRI is a DDR4 SDRAM (Double Data Rate 4 Synchronous Dynamic Random-Access Memory) module manufactured by NANYA. This memory module is designed for applications needing high-speed data transfer and low power consumption. It features a capacity of 4GB (256M x 16).

Applications:

  • High-End Desktop PCs: Improves the performance of demanding applications such as video editing, gaming, and scientific simulations.
  • Performance Laptops: Enhances responsiveness and multitasking capabilities in portable computing environments.
  • Industrial Computing: Provides reliable memory for industrial applications in harsh environments, where stability is crucial.
  • Embedded Systems: Supports high-performance processing in embedded applications, such as automotive and aerospace systems.

Features:

  • High Bandwidth: Offers significantly higher data transfer rates compared to DDR3 memory.
  • Low Voltage Operation: Reduces power consumption, resulting in longer battery life for portable devices and lower energy costs.
  • On-Die Termination (ODT): Improves signal integrity by minimizing reflections, leading to more reliable data transfers.
  • Potential ECC Support: Some versions may include Error Correction Code (ECC) functionality to enhance data integrity.
  • Lead-Free: Compliant with RoHS standards, making it environmentally friendly.

Benefits:

  • Faster System Performance: Reduces loading times and enables smoother multitasking for improved overall system responsiveness.
  • Enhanced Power Efficiency: Lower power consumption helps reduce energy costs and extend battery life in mobile devices.
  • Greater Data Integrity: ECC functionality (if present) ensures data is accurate and reliable, minimizing the risk of errors.
  • Increased Stability: ODT contributes to improved signal integrity, resulting in a more stable and reliable system.

The NT5AD256M16D4-HRI DDR4 SDRAM module is a high-performance memory solution designed to meet the demanding requirements of modern computing applications. Its high bandwidth, low power consumption, and advanced features make it an excellent choice for enhancing the performance and stability of a wide range of systems, from high-end desktops to industrial computing platforms.

You May Also Be Interested in

Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $24.4478
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $65.7523

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $26.1941 $52.3882
5+ $21.4926 $107.4630
8+ $20.8209 $166.5672
10+ $20.1493 $201.4930
13+ $19.4777 $253.2101
18+ $17.4627 $314.3286
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess