EN
  • EN
  • DE

DS0751SR 100.000MHZ

Part No DS0751SR 100.000MHZ
Manufacturer KDS
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 992275-DS0751SR 100.000MHZ
Categories OEM Parts(C-E)
Manufacturer KDS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS0751SR 100.000MHZ CAD Model

Description

The DS0751SR from KDS is a surface-mount crystal oscillator operating at a frequency of 100.000 MHz. Crystal oscillators are essential components in electronic circuits, providing stable and accurate clock signals necessary for synchronizing various digital operations. The DS0751SR is designed for applications requiring a precise and reliable clock source in a compact form factor.

Applications

  • Microcontrollers: Used as the primary clock source for microcontrollers in embedded systems.
  • Communication devices: Employed in networking equipment, such as routers and switches, to synchronize data transmission.
  • FPGA and CPLD: Provides clock signals for Field Programmable Gate Arrays (FPGAs) and Complex Programmable Logic Devices (CPLDs).
  • Test and measurement equipment: Utilized in oscilloscopes, signal generators, and other instruments requiring a stable time base.
  • Consumer electronics: Found in devices like digital cameras, media players, and gaming consoles.

Features

  • Frequency: 100.000 MHz (Megahertz).
  • Package Type: Surface Mount Device (SMD).
  • Stability: High frequency stability over a wide temperature range.
  • Output Waveform: Typically CMOS or LVCMOS compatible.
  • Low Jitter: Minimal timing variations for reliable operation.

Benefits

  • Precise Timing: Provides an accurate and stable clock signal for critical applications.
  • Reliable Operation: Designed for consistent performance over a long lifespan.
  • Compact Size: Surface mount package saves space on circuit boards.
  • Easy Integration: Standard footprint simplifies PCB design and assembly.

Additional Details

The DS0751SR crystal oscillator is manufactured by KDS, a reputable supplier of frequency control products. Its 100 MHz frequency makes it suitable for a wide range of digital systems. The surface-mount package allows for automated assembly, reducing manufacturing costs and improving reliability. The oscillator's stability ensures that the clock signal remains accurate even under varying temperature and voltage conditions. Furthermore, the low jitter performance minimizes timing errors, which is crucial for high-speed digital communication and data processing.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.1987
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Molex, LLC
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess