EN
  • EN
  • DE

DS0321SRAA-100MHZ

Part No DS0321SRAA-100MHZ
Manufacturer KDS
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 988529-DS0321SRAA-100MHZ
Categories OEM Parts(C-E)
Manufacturer KDS
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS0321SRAA-100MHZ CAD Model

Description

The DS0321SRAA-100MHZ is a crystal oscillator manufactured by KDS. It's a key component for providing a stable and accurate clock signal in various electronic devices. The '100MHZ' indicates that it operates at a frequency of 100 MHz.

Applications

  • Microcontrollers and microprocessors
  • Networking equipment (routers, switches)
  • Communication systems (radios, transceivers)
  • Clock generation for digital circuits
  • Test and measurement equipment

Features

  • Frequency: 100 MHz
  • Stability: Refers to how well the oscillator maintains its frequency over temperature and voltage variations. Consult the datasheet for ppm (parts per million) value.
  • Package: SMT (Surface Mount Technology) package, likely a small form factor for automated assembly. The precise package type (e.g., SMD, ceramic) will be specified in the datasheet.
  • Supply voltage: Operates at a specific voltage level (e.g., 3.3V, 5V).
  • Output waveform: Typically CMOS or LVCMOS, providing a clean digital signal.
  • Operating temperature range: Specifies the range of temperatures over which the oscillator is guaranteed to perform within specifications.
  • Low jitter: Low phase noise and jitter are crucial for high-speed digital applications.

Benefits

  • Accurate timing: Provides a precise clock signal for reliable system operation.
  • Stable frequency: Maintains consistent frequency output over varying conditions.
  • Easy integration: Surface mount package simplifies board assembly.
  • Low power consumption: Minimizes power usage in battery-powered devices.
  • Compact size: Small footprint for space-constrained applications.

Crystal oscillators like the DS0321SRAA-100MHZ are critical for synchronizing digital circuits and ensuring proper system functionality. For detailed electrical specifications, stability data, and package dimensions, refer to the official KDS datasheet.

You May Also Be Interested in

Molex, LLC
Need more? Email Us
NEC
Need more? Email Us
Rockwell
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Lowest to $0.0104
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.3698

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess