EN
  • EN
  • DE

RLP63KR010FTE

Part No RLP63KR010FTE
Manufacturer Kamaya Inc.
Catalog OEM Parts (O - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1088601-RLP63KR010FTE
Categories OEM Parts(O-R)
Manufacturer Kamaya Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian RLP63KR010FTE CAD Model

Description

The RLP63KR010FTE is a precision thick film chip resistor manufactured by Kamaya Inc. It's designed for general purpose applications requiring stable resistance and reliable performance. This resistor is part of the RLP series, known for its robust construction and adherence to industry standards.

Applications

  • Power supplies
  • Instrumentation circuits
  • Control systems
  • Current sensing applications
  • Voltage dividers

Features

  • Resistance Value: 0.01 Ohms
  • Resistance Tolerance: ±1%
  • Power Rating: 1W
  • Temperature Coefficient of Resistance (TCR): ±100 ppm/°C
  • RoHS Compliant
  • Surface Mount Technology (SMT)
  • Operating Temperature Range: -55°C to +155°C
  • Compact size

Benefits

  • High Reliability: Ensures consistent performance over a wide temperature range.
  • Precise Resistance: Provides accurate and stable resistance for demanding applications.
  • Easy to Mount: SMT design allows for automated assembly, reducing manufacturing costs.
  • RoHS Compliant: Meets environmental regulations, making it suitable for global markets.
  • Compact Size: Enables miniaturization of electronic circuits.

Additional Details

The RLP63KR010FTE thick film chip resistor offers a reliable solution for current sensing and general-purpose applications. Its compact size and SMT compatibility makes it ideal for high-density circuit designs. The power rating of 1W allows it to handle moderate current levels. The resistor's construction provides high surge voltage withstanding capacity. The nickel barrier terminations provide excellent solderability. This resistor's high stability and accuracy makes it suitable for use in a wide range of electronic devices.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Mean Well Enterprises Co., Ltd.
AC/DC CONVERTER 24V 960W / Enclosed AC DC Converters 1 Output 24V 90 ~ 264 VAC, 127 ~ 370 VDC Input
Need more? Email Us
L-com
Nema L6-20P to C15 Power Cord, 15A, 250V - 6ft
Need more? Email Us
Omega Engineering
0 to 25 Mbar, Gauge, RS485, 1/4" Npt Male, M12, (-40 to 185 , F)
Need more? Email Us
Hoffman Enclosures, Inc.
PROLINE G2 Disconnect Packages, Type 12, 1600x1600x500mm, Lt Gray, Ste
Need more? Email Us
Amphenol
Connector RJ45 Jack Receptacle 8 Positions Solder Right Angle Through Hole 12 Terminal 1 Port
Need more? Email Us
ABB Embedded Power
OSS160T3 - Abb OSS160T3, (3) 1-P Term Shroud OS100J03
Need more? Email Us
TURCK
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
1,145+ $0.0505 $57.8225
2,790+ $0.0415 $115.7850
4,315+ $0.0402 $173.4630
5,935+ $0.0390 $231.4650
7,695+ $0.0376 $289.3320
10,275+ $0.0337 $346.2675
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 13,304 pieces
MOQ: 1145 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess