EN
  • EN
  • DE

JUNIPER JPSU-1100-AC-AFO - Juniper Networks 1100W AC PWR

Part No JUNIPER JPSU-1100-AC-AFO - Juniper Networks 1100W AC PWR
Manufacturer Juniper Networks
Catalog Power Supply Units
Description Juniper JPSU-1100-AC-AFO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Power Supply Units
Win Source Part Number 1424096-JUNIPER JPSU-1100-AC-AFO - Juniper Networks 1100W AC PWR
Manufacturer Juniper Networks
Ultra Librarian 3D Model Ultra Librarian JUNIPER JPSU-1100-AC-AFO - Juniper Networks 1100W AC PWR CAD Model

Description

The JUNIPER JPSU-1100-AC-AFO offers a high-capacity, 1100 Watt AC power supply designed to support Juniper Networks' advanced networking equipment. This powerfully engineered unit is capable of handling the extensive power requirements of fully equipped network devices, including those demanding significant power for PoE (Power over Ethernet) functionalities. Its airflow orientation (AFO) is specifically designed for back-to-front cooling, aligning with data center cooling practices to efficiently dissipate heat and ensure stable operation under heavy loads. This feature is particularly important for maintaining optimal performance and extending the lifespan of both the power supply and the network devices it supports. Ideal for mission-critical network environments, the JPSU-1100-AC-AFO provides a reliable power source that enables continuous network connectivity and performance. Its robust power output and efficient cooling design make it a key component in the deployment of high-density, high-performance networking solutions that require maximum uptime and reliability. Easy to install and hot-swappable, it ensures minimal downtime for maintenance, offering a straightforward solution for powering complex network infrastructures.

You May Also Be Interested in

Supermicro
Supermicro PWS-703P-1R
Need more? Email Us
NetApp
NetApp 750W PSU
Need more? Email Us
NetApp
NetApp 440W PSU for DS14 MK2
Need more? Email Us
Supermicro
Supermicro PWS-1K02A-1R
Need more? Email Us
NetApp
NetApp 725W PSU for E5612/E5624/E2712/E2724
Need more? Email Us
Supermicro
Supermicro PWS-406P-1R
Need more? Email Us
Supermicro
Supermicro PWS-1K43F-1R. Total power: 1200 W, Peak power: 1400 W, Power Factor Correction (PFC) type: Active. Purpose: Server, Power supply unit (PSU) form factor: 1U. Product colour: Grey. Width: 104 mm, Depth: 326 mm, Height: 40 mm. 80 PLUS certification: 80 PLUS Platinum
Need more? Email Us
NetApp
NetApp X511A-R6 440W PSU for DS14
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess