EN
  • EN
  • DE

SZRO-A021T-M0.64

Part No SZRO-A021T-M0.64
Manufacturer JST Sales America Inc.
Catalog Automotive Connectors
Description Automotive Connectors FEMALE TERMINAL TIN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1308253-SZRO-A021T-M0.64
Manufacturer JST
Category Automotive Connectors
Gender Receptacle (Female)
Mounting Style Cable Mount / Free Hanging
Termination Style Crimp
Contact Plating Tin
Wire Gauge (Min) 24 AWG
Wire Gauge (Max) 20 AWG
Packaging Reel Cut Tape
Current Rating 7 A
Ultra Librarian 3D Model Ultra Librarian SZRO-A021T-M0.64 CAD Model

Description

  • Improvement of Operability The lever is adopted to decrease the connector mating force.The fixing part to PC board is snap fit configuration inconsideration of the workability when assembling.
  • Sealed Mat seal is adopted for improving the workability of wire sealpart.
  • Durability Heat resistant specification corresponding to 120°C
    Reduced waste structureLow cost and low resources are realized by abolishing use ofthe wire rod pin and the alignment board.
  • Variations This connector is available in two kinds of keying codes.If the harness cover of an option is used, the harness can betaken out from the side.Circuits: Lineup of 48 and 36 circuits.

You May Also Be Interested in

Yazaki
71164021 Yazaki Automotive Connectors TERM 090 II FEM 2.3MM UNSLD datasheet, inventory, & pricing.
Need more? Email Us
Aptiv
12110236 Aptiv (formerly Delphi) Automotive Connectors TERM F M/P 150 SN LOCKING LANCE datasheet, inventory, & pricing.
Lowest to $0.4399
Molex, LLC
19417-0119 Molex Automotive Connectors CIRCUIT PLUG datasheet, inventory, & pricing.
Need more? Email Us
Yazaki
7283702840 Yazaki Automotive Connectors CONN 2P 090 II LT GRY datasheet, inventory, & pricing.
Need more? Email Us
Aptiv
12059897 Aptiv (formerly Delphi) Automotive Connectors LOCK SECONDARY TPA M/P BLK datasheet, inventory, & pricing.
Lowest to $0.1819
Aptiv
HCCPHPE24BKA90F Aptiv (formerly Delphi) Automotive Connectors 24 way M Hybrid 1.5 2.8 SICMA Sealed Full Interconnect Connector datasheet, inventory, & pricing.
Lowest to $3.5188
Yazaki
7158316660 Yazaki Automotive Connectors SINGLE WIRE SEAL GRN datasheet, inventory, & pricing.
Need more? Email Us
Aptiv
12077411 Aptiv (formerly Delphi) Automotive Connectors TERM F M/P 280 SN SEALED LOCKING LANCE datasheet, inventory, & pricing.
Need more? Email Us
Yazaki
7147885830 Yazaki Automotive Connectors CONN CLIP datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
2,305+ $0.0217 $50.0185
5,620+ $0.0178 $100.0360
8,725+ $0.0172 $150.0700
11,980+ $0.0167 $200.0660
15,530+ $0.0161 $250.0330
20,690+ $0.0145 $300.0050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,970 pieces
MOQ: 2305 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess