EN
  • EN
  • DE

71164021

Part No 71164021
Manufacturer Yazaki
Catalog Automotive Connectors
Description 71164021 Yazaki Automotive Connectors TERM 090 II FEM 2.3MM UNSLD datasheet, inventory, & pricing.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Yazaki
Product Category Automotive Connectors
RoHS Details
Product Terminals
Gender Socket (Female)
Mounting Style Cable Mount / Free Hanging
Termination Style Crimp
Contact Plating Tin
Packaging Reel
Application Wire-to-Wire
Brand Yazaki
Contact Gender Socket (Female)
Locking Mechanism Housing
Product Type Automotive Connectors
Factory Pack Quantity Factory Pack Quantity 5000
Subcategory Automotive Connectors
Part # Aliases 7116-4021
Ultra Librarian 3D Model Ultra Librarian 71164021 CAD Model

Description

0433.250NR Fuse

The 0433.250NR fuse is a professional-grade component used primarily in specialized electronic applications requiring a 0.25A rating. This fuse ensures prevention from overcurrent which is critical in sensitive electronic environments.

  • Applications: Frequently utilized in medical devices, aerospace technology, and precision instruments. Excellent for integrating into small-scale electronic devices and power distribution units.
  • Features and Benefits:
    • Low resistance for minimal impact on circuit performance.
    • Designed for superior thermal stability.
    • Compact size allows for high-density circuit board designs.
  • Additional Details:
    • Maximum operating temperature of +125°C.
    • Lead-free, halogen-free for eco-friendly applications.
    • Precision-engineered for demanding applications.

You May Also Be Interested in

Molex, LLC
34826-0161 Molex Automotive Connectors MINI50 RAHDR 16CKT GRY POL B TRAY datasheet, inventory, & pricing.
Need more? Email Us
Aptiv
12059897 Aptiv (formerly Delphi) Automotive Connectors LOCK SECONDARY TPA M/P BLK datasheet, inventory, & pricing.
Lowest to $0.1819
Molex, LLC
31067-1011 Molex Automotive Connectors HDAC64 SR FEMALE 3 C ALE 3 CKT GRAY POL 2 datasheet, inventory, & pricing.
Lowest to $0.2329
Aptiv
HCCPHPE24BKA90F Aptiv (formerly Delphi) Automotive Connectors 24 way M Hybrid 1.5 2.8 SICMA Sealed Full Interconnect Connector datasheet, inventory, & pricing.
Lowest to $3.5188
Aptiv
12048074 Aptiv (formerly Delphi) Automotive Connectors TERM F M/P 150 SN SEALED LOCKING LANCE datasheet, inventory, & pricing.
Lowest to $0.1094
Yazaki
7283702840 Yazaki Automotive Connectors CONN 2P 090 II LT GRY datasheet, inventory, & pricing.
Need more? Email Us
Molex, LLC
19417-0011 Molex Automotive Connectors MALE TERM 14-16AWG Reel of 4000 datasheet, inventory, & pricing.
Lowest to $0.1456
Aptiv
12010973 Aptiv (formerly Delphi) Automotive Connectors CONN 2 M W/P SHD BLK SLD datasheet, inventory, & pricing.
Lowest to $0.9378
Yazaki
71166040 Yazaki Automotive Connectors TERM 312 FEM 8.0MM UNSLD datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess