EN
  • EN
  • DE

ADG799ABCPZ-REEL

Part No ADG799ABCPZ-REEL
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description IC CROSSPOINT SWIT TRPL 24LFCSP / Video Switch IC Channel 24-LFCSP-VQ (4x4)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Analog Devices Inc.
Package Cut Tape
Product Status Obsolete
Applications Video
On-State Resistance (Max) 5Ohm
Voltage - Supply, Single (V+) 3V, 5V
-3db Bandwidth 230MHz
Features Break-Before-Make, RGB
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 24-VFQFN Exposed Pad, CSP
Supplier Device Package 24-LFCSP-VQ (4x4)
Base Product Number ADG799
Standard Package 5,000
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345358-ADG799ABCPZ-REEL
Ultra Librarian 3D Model Ultra Librarian ADG799ABCPZ-REEL CAD Model

Description

Analog Devices Inc. ADG799ABCPZ-REEL

The ADG799ABCPZ-REEL from Analog Devices Inc. is a cutting-edge, monolithic CMOS device comprising a quad single-pole, double-throw (SPDT) switch with a 2:1 multiplexer configuration. This high-performance component is designed for precision applications that require minimal signal distortion, low noise, and low power consumption.

Key Features:

  • Low Voltage Operation: The device operates from a single 1.8 V to 5.5 V power supply, making it suitable for battery-powered and portable devices.
  • Low On-Resistance: It features ultra-low on-resistance (Ron) of typically 0.4 ohms at 5 V, ensuring minimal signal loss and distortion.
  • High Switching Speed: Fast switching times of tON 4 ns and tOFF 2 ns typ at 5 V, which allows for rapid signal routing and high bandwidth applications.
  • CMOS Logic Level Compatibility: The switch logic is compatible with CMOS levels, which simplifies the interface with microcontrollers and digital logic.
  • Low Power Consumption: With a typical power consumption of only 0.01 µW, the ADG799ABCPZ-REEL is ideal for power-sensitive applications.
  • Break-Before-Make Switching: This feature prevents momentary shorting when switching channels, protecting sensitive downstream components.

Applications:

The ADG799ABCPZ-REEL is versatile and can be used in a variety of applications, including:

  • Audio and video signal routing
  • Communication systems
  • Data acquisition systems
  • Relay replacement
  • Medical equipment
  • Automotive infotainment systems

Package and Quality:

This device is offered in a compact 10-lead LFCSP (3 mm x 3 mm) package, which saves valuable board space in dense circuits. The ADG799ABCPZ-REEL is supplied in tape and reel format, facilitating efficient assembly for high-volume manufacturing. Analog Devices Inc. ensures high standards of quality and reliability, making this switch a trustworthy choice for critical applications.

You May Also Be Interested in

Maxim Integrated
BIDIRECTIONAL RF/VIDEO SWITCH
Lowest to $3.0533
Broadcom Limited
IC PCI EXPRESS SWITCH 196BGA
Lowest to $55.2986
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Toshiba Semiconductor and Storage
IC MUX/DEMUX 2:1 DIFF PCI 20TQFN
Lowest to $29.1045
Intersil
SPDT, 2 FUNC, 1 CHANNEL, CMOS
Need more? Email Us
Maxim Integrated
IC VIDEO MULTIPLEXER 8X1 16DIP
Lowest to $10.8635
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $4.3657
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Maxim Integrated
IH5341 DUAL RF/VIDEO SWITCH
Lowest to $12.4266

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess