The S02B-XARS-1(LF)(SN) is a 2-position XARS series shrouded header manufactured by JST Sales America Inc. This connector is designed for wire-to-board connections, offering a secure and reliable interface for signal and power transmission in electronic devices.
Applications
- Consumer electronics
- Industrial control systems
- Automotive electronics
- Medical equipment
- Telecommunications equipment
Features
- 2 positions for connecting two wires
- XARS series shrouded header for secure mating
- Lead-free (LF) construction, compliant with RoHS standards
- Surface mount (SMT) termination for automated assembly
- Durable housing material for long-lasting performance
Benefits
- Provides a reliable and secure wire-to-board connection
- Ensures proper alignment and prevents accidental disconnection
- Reduces the risk of short circuits and electrical hazards
- Facilitates efficient and cost-effective manufacturing processes
- Complies with environmental regulations
The S02B-XARS-1(LF)(SN) connector features a shrouded design, which provides protection for the contacts and ensures proper mating with its corresponding receptacle. The lead-free construction makes it environmentally friendly and compliant with RoHS regulations. This connector is suitable for use in a wide range of applications where a reliable and secure wire-to-board connection is required.
Technical Specifications:
- Number of Positions: 2
- Series: XARS
- Mounting Type: Surface Mount
- Pitch: 2.5mm
- Current Rating: 3A
- Voltage Rating: 250V AC/DC