EN
  • EN
  • DE

BM15B-GHS-TBT(LF)(SN)(N)

Part No BM15B-GHS-TBT(LF)(SN)(N)
Manufacturer JST Sales America Inc.
Catalog Rectangular Connectors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+
Reference case SMD
Manufacturer JST Sales America Inc.
Win Source Part Number 744883-BM15B-GHS-TBT(LF)(SN)(N)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BM15B-GHS-TBT(LF)(SN)(N) CAD Model

Description

The BM15B-GHS-TBT(LF)(SN)(N) is a 15-position, 1.25mm pitch, crimp-style connector manufactured by JST Sales America Inc. It belongs to the GHS series, known for its compact design and reliable wire-to-board connections, especially suited for high-density applications.

Applications:

  • Signal and power connections in compact electronic devices
  • Wire-to-board connections in space-constrained industrial equipment
  • Internal wiring in consumer electronics, such as smartphones and tablets
  • Data transmission in portable devices
  • Automotive electronics where space is a premium

Features:

  • Number of Positions: 15
  • Pitch: 1.25mm
  • Crimp Style Termination
  • Wire-to-Board Connector
  • GHS Series
  • Compact and low-profile design
  • Lead-free (LF) and Tin (Sn) plating

Benefits:

  • Secure and reliable wire-to-board connection in tight spaces
  • High-density connection due to the fine 1.25mm pitch
  • Efficient and easy crimp termination process
  • Lead-free and RoHS compliant, making it environmentally friendly
  • Durable construction for long-term performance in demanding environments

Additional Details:

The BM15B-GHS-TBT(LF)(SN)(N) connector is designed for use with specific wire gauges, often in the range of 26-32 AWG. The crimp-style termination ensures a strong and gas-tight connection, preventing corrosion and ensuring long-term reliability. The 'LF' in the part number indicates that the connector is lead-free, complying with RoHS environmental regulations. The '(SN)' indicates a tin plating which provides good solderability and corrosion resistance. The 'TBT' likely denotes tape and box packaging for automated assembly. Mating headers and compatible crimp terminals are available separately. It is crucial to consult the datasheet for the specific wire gauge compatibility, crimping tool recommendations, and mating connector information.

You May Also Be Interested in

Samtec Inc.
CONN ARRAY PLUG 320POS SMD GOLD
Lowest to $44.4917
Samtec Inc.
CONN SOCKET 28-30AWG CRIMP GOLD
Lowest to $0.1491
Molex, LLC
CONN SOCKET 22-24AWG CRIMP GOLD
Lowest to $0.0578
Samtec Inc.
CONN HEADER VERT 5POS 1.27MM
Lowest to $1.0883
Amphenol FCI
CONN RCPT 14POS 0.079 GOLD SMD
Need more? Email Us
Omron
CONN HDR POST 32POS GOLD
Need more? Email Us
Molex, LLC
2.0 W/B CONN REC 7WAY ISL GRAY
Lowest to $0.1069
Harwin Inc.
CONN RCPT HSG 12POS 1.25MM
Lowest to $4.5953
Molex, LLC
CONN HEADER VERT 6POS 2.54MM
Lowest to $0.5571

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9608 $52.8440
130+ $0.7884 $102.4920
200+ $0.7638 $152.7600
275+ $0.7391 $203.2525
350+ $0.7145 $250.0750
470+ $0.6406 $301.0820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess