EN
  • EN
  • DE

BM02B-SFVH-TF(HF)

Part No BM02B-SFVH-TF(HF)
Manufacturer JST Sales America Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 819480-BM02B-SFVH-TF(HF)
Ultra Librarian 3D Model Ultra Librarian BM02B-SFVH-TF(HF) CAD Model

Description

The BM02B-SFVH-TF(HF) is a surface mount, low profile header manufactured by JST Sales America Inc. Part of the BM series, this connector is designed for board-to-board connections, providing a reliable and compact solution for electronic assemblies. The HF designation indicates it is a halogen-free product, aligning with environmentally conscious manufacturing practices.

Applications

  • LCD Televisions
  • Laptop Computers
  • Digital Cameras
  • Mobile Phones
  • Printers

Features

  • Surface Mount Design: Allows for automated assembly, reducing manufacturing costs.
  • Low Profile: Minimizes board height for compact electronic designs.
  • Two Contacts: Provides a secure and reliable two-point electrical connection.
  • Halogen-Free: Complies with environmental regulations for reduced hazardous materials.
  • High Temperature Resistance: Suitable for reflow soldering processes.

Benefits

  • Reduced Assembly Costs: Enables efficient and automated manufacturing processes.
  • Compact Design: Allows for smaller and more densely populated electronic devices.
  • Reliable Connection: Ensures a stable and secure electrical connection.
  • Environmentally Friendly: Reduces the environmental impact of electronic manufacturing.
  • Wide Operating Temperature: Suitable for a variety of operating environments.

Additional Details

The BM02B-SFVH-TF(HF) is designed to withstand the high temperatures associated with reflow soldering, ensuring a robust and reliable connection. The low profile design makes it ideal for applications where space is limited. JST's rigorous quality control standards ensure consistent performance and reliability. This connector is commonly used for connecting LCD panels to main boards in televisions and laptops, as well as for internal connections in various consumer electronic devices.

The connector's surface mount design facilitates easy placement and soldering onto printed circuit boards. The two contacts provide a stable and secure electrical connection, minimizing the risk of signal loss or intermittent connectivity. The halogen-free construction reflects JST's commitment to environmental responsibility and compliance with international regulations.

You May Also Be Interested in

Phoenix Contact
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Siretta Ltd
ZETA 4G(LTE) CAT 1 / 3G/2G EU FR / 4G/3G/2G EDGE, GPRS, GSM, LTE, UMTS, WCDMA Modem EU Carriers RS-232, USB
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us
IXYS
X SERIES KEY PLUG W/WIRE 350MM
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
255+ $0.2287 $58.3185
615+ $0.1883 $115.8045
950+ $0.1825 $173.3750
1,310+ $0.1767 $231.4770
1,690+ $0.1709 $288.8210
2,275+ $0.1525 $346.9375
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,492 pieces
MOQ: 255 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess