EN
  • EN
  • DE

B3B-ZR-SM4-K-TF(LF)(SN)

Part No B3B-ZR-SM4-K-TF(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1047693-B3B-ZR-SM4-K-TF(LF)(SN)
Categories OEM Parts(A-B)
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian B3B-ZR-SM4-K-TF(LF)(SN) CAD Model

Description

The B3B-ZR-SM4-K-TF(LF)(SN) is a 3-position, 1.5mm pitch, SMT right angle header from JST's ZR series of wire-to-board connectors. These connectors are designed for high-density mounting and provide reliable connections in compact electronic devices. The TF(LF)(SN) suffix indicates that the part is lead-free and suitable for reflow soldering processes. The “-K” indicates it ships in embossed tape for automatic placement.

Applications

  • Consumer Electronics: Used in digital cameras, audio players, and other portable devices for connecting internal components.
  • Industrial Equipment: Suitable for connecting PCBs in industrial control systems and automation equipment where a right-angle connection is needed.
  • Medical Devices: Employed in medical instruments where space is limited and reliable right angle connections are crucial.
  • Automotive Electronics: Used in automotive control units and sensor connections requiring a right angle.
  • Office Automation Equipment: Connecting various boards within printers and copiers.

Features

  • Compact Design: 1.5mm pitch enables high-density mounting on PCBs, saving valuable board space.
  • SMT Compatibility: Designed for surface mount technology (SMT), facilitating automated assembly processes.
  • Right Angle Configuration: Right angle configuration allows for connections perpendicular to the board, offering design flexibility.
  • Secure Locking Mechanism: Provides a reliable connection, preventing accidental disconnections due to vibration or shock.
  • Lead-Free: Compliant with RoHS standards, ensuring environmental friendliness and adherence to global regulations.

Benefits

  • Space Savings: The small footprint allows for more components to be placed on the PCB.
  • Automated Assembly: SMT compatibility reduces manual labor and increases production efficiency.
  • Reliable Connection: Secure locking mechanism ensures stable electrical performance.
  • Environmental Compliance: Lead-free construction meets environmental regulations and promotes sustainability.
  • Design Flexibility: Right angle configuration offers more options for board layout.

Additional Details

The connector is made of high-temperature resistant materials, allowing it to withstand reflow soldering temperatures. The housing material is typically a UL94V-0 rated plastic, providing flame retardancy. The B3B-ZR-SM4-K-TF(LF)(SN) is designed to mate with JST's ZR series crimp style socket contacts. It is commonly used with discrete wires in the 26-30 AWG range. The current rating is typically around 1.0A per contact, and the voltage rating is around 50V AC/DC. Packaging typically comes in tape and reel for automated pick-and-place assembly.

You May Also Be Interested in

STMicroelectronics
Need more? Email Us
Generic
Need more? Email Us
TE Connectivity
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
CJT Connectors
Lowest to $0.0112
CJT Connectors
1.00mm(0.0394in) Pitch, SHDSeries Housing, 30 Circuits, Friction Lock, Dual Row, UL 94V-0 Natural(White)
Need more? Email Us
CJT Connectors
1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Vertical, 13 Circuits, Single Row, Friction Lock, Reel,...
Need more? Email Us
TE Connectivity
Thermistors, Temperature Sensor, 0.25x1", 10 kOhms, A1004 Series
Need more? Email Us
Omron
SWITCH SELECT 2POS SPST-NC 10A / Selector Switch 2 Position SPST-NC 10A (AC), 8A (DC) 120 V Panel Mount
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess