EN
  • EN
  • DE

A1002WV-S-13P

Part No A1002WV-S-13P
Manufacturer CJT Connectors
Catalog OEM Parts (A - B)
Description 1.00mm(0.0394in) Pitch, SH Series Header, Surface Mount(SMD), Vertical, 13 Circuits, Single Row, Friction Lock, Reel,...
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Country of Origin China
REACH SVHC Yes
Win Source Part Number 1041912-A1002WV-S-13P
Categories OEM Parts(A-B)
Manufacturer CJT Connectors
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian A1002WV-S-13P CAD Model

Description

The A1002WV-S-13P is a connector manufactured by CJT Connectors. While specific details about this particular model are scarce, CJT Connectors is known for producing a wide range of connectors used in various electronic applications. Connectors such as the A1002WV-S-13P are crucial components for establishing reliable electrical connections between different circuit elements.

Applications for similar CJT Connectors products typically include:

  • Consumer Electronics: Used in devices such as televisions, audio equipment, and gaming consoles.
  • Automotive Industry: Employed in vehicle wiring harnesses and control systems.
  • Industrial Equipment: Utilized in machinery, control panels, and instrumentation.
  • Telecommunications: Found in networking equipment, routers, and communication devices.
  • Medical Devices: Incorporated in medical equipment for signal and power transmission.

Features

Although exact features for the A1002WV-S-13P are not available, typical connector features from CJT Connectors include:

  • Durable Construction: Built to withstand physical stress and environmental factors.
  • Reliable Connections: Designed for stable and secure electrical contact.
  • Variety of Pin Counts: Available in different pin configurations to suit diverse application needs.
  • Compact Design: Optimized for space-saving integration in electronic assemblies.
  • High-Quality Materials: Constructed using materials selected for their conductivity, strength, and resistance to corrosion.

Benefits

Using reliable connectors such as the A1002WV-S-13P offers several benefits:

  • Improved System Performance: Ensures consistent and reliable signal and power transmission.
  • Reduced Downtime: Minimizes the risk of connection failures and associated downtime.
  • Enhanced Safety: Provides secure connections that prevent accidental disconnections or short circuits.
  • Simplified Assembly: Facilitates easy and efficient assembly of electronic devices and systems.
  • Long-Term Reliability: Extends the lifespan of electronic equipment by ensuring durable and stable connections.

Connectors like the A1002WV-S-13P play a vital role in modern electronics, providing the essential link between components and enabling the seamless operation of countless devices and systems. CJT Connectors' commitment to quality and innovation ensures that their connectors meet the demanding requirements of various industries and applications.

You May Also Be Interested in

Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
ABB Embedded Power
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
Allegro MicroSystems, LLC
High Precision, Highly Programmable Linear Hall Effect Sensor IC with EEPROM, Output Protocols SENT and PWM, and...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
NXP / Nexperia
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess