EN
  • EN
  • DE

CISCO CAB-C15-CBN - Cabinet Jumper Power Cord, 250 VAC 13A, C14-C15

Part No CISCO CAB-C15-CBN - Cabinet Jumper Power Cord, 250 VAC 13A, C14-C15
Manufacturer CISCO
Catalog Cables
Description Cisco Cabinet Jumper
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1385467-CISCO CAB-C15-CBN - Cabinet Jumper Power Cord, 250 VAC 13A, C14-C15
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO CAB-C15-CBN - Cabinet Jumper Power Cord, 250 VAC 13A, C14-C15 CAD Model

Description

The CISCO CAB-C15-CBN Cabinet Jumper Power Cord is an indispensable tool for IT and networking professionals looking to ensure a stable power supply to their networking equipment. Rated for 250 VAC 13A and featuring a C14 to C15 connector, this power cord is specifically designed to connect network devices to a power distribution unit (PDU) within a server rack or cabinet. With its high-quality construction, the CAB-C15-CBN guarantees a reliable connection, minimizing the risk of power disruption to critical networking equipment. The durable design ensures long-term usability, even in environments that demand continuous operation. Furthermore, the cable's specifications, including its 250 VAC 13A rating, make it suitable for a wide range of devices, providing the flexibility to meet the power requirements of various equipment. The utility of this cable extends beyond simple power delivery; it plays a critical role in maintaining the operational reliability of network infrastructures in data centers, corporate networks, and other settings where downtime is not an option. Its compatibility with a broad array of Cisco devices and PDUs simplifies the process of integrating various components within a network, allowing for a streamlined setup. Whether it's for initial network installation or routine maintenance, the CISCO CAB-C15-CBN is a key component in ensuring that your network remains powered and functional.

You May Also Be Interested in

Supermicro
Supermicro Internal MiniSAS HD 0.7 m
Need more? Email Us
Supermicro
Supermicro CBL-0315LThe Supermicro CBL-0315L enables SATA flat straight-straight with latch connections for storage
Need more? Email Us
NetApp
Netapp 0.5M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us
NetApp
Netapp 5M 12G MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 3M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 2M 25GB SFP-SFP SR Cable
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
NetApp
NetApp 0.5M RJ45-RJ45 Ethernet Cable
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess