EN
  • EN
  • DE

B30B-PHDSS-B(LF)(SN)

Part No B30B-PHDSS-B(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818373-B30B-PHDSS-B(LF)(SN)
Ultra Librarian 3D Model Ultra Librarian B30B-PHDSS-B(LF)(SN) CAD Model

Description

The B30B-PHDSS-B(LF)(SN) is a 30-position, 2mm pitch, dual row, SMT header from JST's PHD series. This header is designed for board-to-wire connections requiring a high number of contacts in a compact space.

Applications:

  • Industrial control equipment
  • Medical devices
  • Automotive electronics
  • Data and telecommunications equipment
  • High-density electronic systems

Features:

  • Compact Design: Its 2mm pitch allows for high-density mounting, optimizing board space utilization.
  • SMT Termination: Designed for Surface Mount Technology (SMT) soldering, facilitating automated assembly processes.
  • Dual Row Configuration: Provides a high number of contacts in a small footprint.
  • Secure Connection: The PHD series is known for its reliable and secure connection, ensuring consistent signal integrity.
  • Durable Construction: Constructed with high-quality materials to ensure longevity and reliability in various environments.

Benefits:

  • Optimized Board Space: The compact size and dual row configuration enable the placement of more components on the PCB.
  • Automated Assembly: SMT compatibility reduces manual labor and increases overall production efficiency.
  • Reliable Signal Transmission: Ensures a stable and consistent electrical connection, minimizing the risk of signal loss or interruption.
  • Long-Term Durability: Capable of withstanding vibration, temperature fluctuations, and other environmental factors.
  • Cost-Effective: The PHD series delivers a balance of performance, reliability, and affordability.

Additional Details:

The B30B-PHDSS-B(LF)(SN) header has a voltage rating of 100V AC/DC and a current rating of 2A AC/DC. The housing material is typically made of high-temperature resistant resin compatible with reflow soldering processes. The contacts are commonly constructed of phosphor bronze with tin plating to provide corrosion resistance and excellent electrical conductivity. The connector is also RoHS compliant, indicating that it is free of hazardous substances. Mating connectors include crimp style connectors from the PHD series.

You May Also Be Interested in

Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
J.W. Winco
ADJ LEVER PLASTIC, STAINLESS M10 / Adjustable Lever Orange
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Phoenix Contact
Need more? Email Us
Phoenix Contact
Need more? Email Us
Comet America, LP
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
80+ $0.6527 $52.2160
190+ $0.5356 $101.7640
290+ $0.5188 $150.4520
400+ $0.5021 $200.8400
520+ $0.4854 $252.4080
690+ $0.4352 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,900 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess