EN
  • EN
  • DE

06FLT-SM2-GB-TB

Part No 06FLT-SM2-GB-TB
Manufacturer JST Sales America Inc.
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer JST Sales America Inc.
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814709-06FLT-SM2-GB-TB
Ultra Librarian 3D Model Ultra Librarian 06FLT-SM2-GB-TB CAD Model

Description

The 06FLT-SM2-GB-TB is a 2.0mm pitch crimp-style connector manufactured by JST Sales America Inc. Part of the FLT series, it is designed for board-to-wire connections in compact electronic devices. This connector features a low profile and secure locking mechanism, making it suitable for applications requiring reliable and space-saving interconnections.

Applications

  • Consumer electronics
  • Industrial equipment
  • Medical devices
  • Automotive electronics
  • Telecommunications equipment

Features

  • 2.0mm pitch
  • Crimp-style termination
  • Surface mount (SMT) compatible
  • Secure locking mechanism
  • Low profile design

Benefits

  • Reliable electrical connection
  • Easy and efficient wire termination
  • Space-saving design for compact devices
  • Secure locking prevents accidental disconnections
  • Suitable for automated assembly processes

Technical Specifications

  • Pitch: 2.0mm
  • Number of Positions: 6
  • Current Rating: [Datasheet Value, typically 3A]
  • Voltage Rating: [Datasheet Value, typically 250V]
  • Wire Gauge: [Datasheet Value, e.g., AWG #24-#28]
  • Contact Material: [Datasheet Value, e.g., Phosphor Bronze]
  • Insulator Material: [Datasheet Value, e.g., Polyamide (PA)]
  • Operating Temperature: [Datasheet Value, e.g., -25°C to +85°C]

For detailed and accurate specifications, refer to the official datasheet from JST Sales America Inc.

You May Also Be Interested in

Red Lion Controls
FULL ROUTER CAPABILITY, SIXVIEW / 4G LTE Router AT&T Ethernet, RS-232
Need more? Email Us
Red Lion Controls
1003GX2-LX-10 GB SWITCH /
Need more? Email Us
Intel
I218-V - GIGABIT ETHERNET CONTRO
Lowest to $3.2802
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Lantronix, Inc.
NETWORK SWITCH-MANAGED 10 PORT / Network Switch - Managed 10 Ports
Need more? Email Us
Siretta Ltd
ZETA 4G(LTE) CAT 1 / 3G/2G EU FR / 4G/3G/2G EDGE, GPRS, GSM, LTE, UMTS, WCDMA Modem EU Carriers RS-232, USB
Need more? Email Us
Advantech Corp
18" PCT.T/S PANEL WITH INTEL CEL
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess