EN
  • EN
  • DE

LWT6SH.CB-DYEX-HIK0-Z664-VIS

Part No LWT6SH.CB-DYEX-HIK0-Z664-VIS
Manufacturer OSRAM Opto Semiconductors Inc.
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 961661-LWT6SH.CB-DYEX-HIK0-Z664-VIS
Categories OEM Parts(J-L)
Manufacturer OSRAM Opto Semiconductors Inc.
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LWT6SH.CB-DYEX-HIK0-Z664-VIS CAD Model

Description

The LWT6SH.CB-DYEX-HIK0-Z664-VIS is a high-performance LED manufactured by OSRAM Opto Semiconductors Inc. It is designed for a wide range of applications requiring efficient and reliable light emission. This LED is characterized by its robust design, high luminous flux, and excellent color consistency, making it suitable for demanding environments and long-term operation.

Applications

  • Automotive lighting (e.g., daytime running lights, interior lighting)
  • General lighting (e.g., indoor and outdoor illumination)
  • Architectural lighting
  • Display backlighting
  • Traffic signals

Features

  • High luminous flux
  • Excellent color consistency
  • Long lifespan
  • Low thermal resistance
  • Compact package size
  • RoHS compliant

Benefits

  • Improved energy efficiency compared to traditional lighting solutions
  • Reduced maintenance costs due to long lifespan
  • Enhanced visual appeal through consistent and high-quality light output
  • Greater design flexibility due to compact size
  • Environmentally friendly due to RoHS compliance

Additional Details

The LWT6SH series LEDs are known for their superior performance and reliability. The specific variant, LWT6SH.CB-DYEX-HIK0-Z664-VIS, may have unique characteristics related to its color temperature, forward voltage, and luminous intensity. Detailed specifications are typically available in the manufacturer's datasheet. This LED is designed for surface mount technology (SMT) assembly, which allows for efficient and automated manufacturing processes. The low thermal resistance ensures efficient heat dissipation, contributing to the LED's long lifespan and stable performance.

You May Also Be Interested in

Lumileds
LUXEON 2835C 3V 4000K 80CRI / LED Lighting series White, Neutral 4000K 3V 120mA 120° 1411 (3528 Metric)
Lowest to $0.0460
OSRAM Opto Semiconductors Inc.
LED TOPLED WARM WHITE 2700K 6SMD / LED Lighting series White, Warm 2700K 3.6V 140mA 120° 6-SMD, J-Lead
Need more? Email Us
Leshan Radio
Lowest to $0.0215
KEC
Lowest to $0.0658
Toshiba Semiconductor and Storage
TOSHIBA Diode Silicon Epitaxial Schottky Barrier Type
Need more? Email Us
Leshan Radio
ESD Protection Diode 10V 1.8pF DFN0603 F style
Lowest to $0.0189
Taiyo Yuden
Ferrite Bead Multilayer Chip 0805 240 OHMS25
Lowest to $0.0104
STMicroelectronics
Need more? Email Us
Lite-On Inc.
LTV Series Single Channel 5000 V Through Hole Optocoupler - DIP-4
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess