EN
  • EN
  • DE

04FMN-BMT-A-TF(LF)(SN)

Part No 04FMN-BMT-A-TF(LF)(SN)
Manufacturer JST Sales America Inc.
Catalog FFC, FPC (FlatFlexible) Connectors
Description CONN FFC VERT 4POS 1MM SMD / 4 Position FFC Connector Contacts, Vertical - 1 Sided 0.039" (1.00mm) Surface Mount
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects - FFC, FPC (Flat Flexible) Connectors - FFC, FPC (Flat Flexible) Connector Assemblies
Mfr JST Sales America Inc.
Series FMN
Package Tape & Reel
Product Status Active
Flat Flex Type FFC
Mounting Type Surface Mount
Connector/Contact Type Contacts, Vertical - 1 Sided
Number of Positions 4
Pitch 0.039" (1.00mm)
Termination Solder
FFC, FCB Thickness 0.30mm
Height Above Board 0.201" (5.10mm)
Locking Feature -
Cable End Type Straight
Contact Material Phosphor Bronze
Contact Finish Tin
Housing Material Polyamide (PA6T), Nylon 6T
Actuator Material -
Features Low Insertion Force (LIF)
Voltage Rating 50V
Temperature Range - Operating -25°C ~ 85°C
Material Flammability Rating UL94 V-0
Current Rating (Amps) 0.5A
Contact Finish Thickness -
Housing Color Black
Actuator Color -
Mating Cycles -
Base Product Number 04FMN-BM
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8536.69.4051
Win Source Part Number 1362703-04FMN-BMT-A-TF(LF)(SN)
Ultra Librarian 3D Model Ultra Librarian 04FMN-BMT-A-TF(LF)(SN) CAD Model

Description

The 04FMN-BMT-A-TF(LF)(SN) is a FFC, FPC (Flat Flexible) connector assembly manufactured by JST Sales America Inc.

  • Mounting Type: Surface Mount
  • Positions: 4
  • Features: Low Insertion Force (LIF)
  • Contact Termination: Solder
  • Contact Material: Phosphor Bronze
  • Voltage Rating: 50V
  • Current Rating: 0.5A
  • Pitch: 0.039 inches (1.00mm)
  • Housing Material: Polyamide (PA6T) and Nylon 6T
  • Color: Black
  • Series: FMN
  • Temperature Range: -25°C to 85°C

You May Also Be Interested in

Amphenol
CONTACT FLAT FLEX SOCKET GOLD
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 4POS 2.54
Lowest to $0.5955
TE Connectivity
CONTACT FLAT FLEX PIN GOLD
Need more? Email Us
TE Connectivity
FFC&FPC Connectors 17P FFC RCPT
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 16POS 2.54MM
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 3POS 2.54MM
Lowest to $1.2917
Amphenol
CONN FFC/FPC RCPT HSG 10POS 2.54
Need more? Email Us
TE Connectivity
CONN FFC RCPT HSG 6POS 2.54MM
Need more? Email Us
Amphenol
CONN FFC/FPC RCPT HSG 6POS 2.54
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess