EN
  • EN
  • DE

CISCO AP-FPC-32LLU-5 - LC/LC Duplex Multimode OM3 50/125 Cable Aqua- 5M

Part No CISCO AP-FPC-32LLU-5 - LC/LC Duplex Multimode OM3 50/125 Cable Aqua- 5M
Manufacturer CISCO
Catalog Cables
Description LC/LC Duplex Multimode OM3 50/125 Cable Aqua- 5M
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1385430-CISCO AP-FPC-32LLU-5 - LC/LC Duplex Multimode OM3 50/125 Cable Aqua- 5M
Manufacturer CISCO
Ultra Librarian 3D Model Ultra Librarian CISCO AP-FPC-32LLU-5 - LC/LC Duplex Multimode OM3 50/125 Cable Aqua- 5M CAD Model

Description

The CISCO AP-FPC-32LLU-5 is a high-quality LC/LC duplex multimode OM3 fiber optic cable designed to support advanced data communications and networking applications. Measuring 5 meters in length and featuring an aqua-colored jacket, this cable is engineered to deliver exceptional performance for 10 Gigabit Ethernet and beyond, ensuring efficient and reliable data transmission over medium distances. Manufactured to the highest standards, the AP-FPC-32LLU-5 cable is composed of 50/125 micron fiber, optimized for use in multimode applications. The OM3 rating indicates that the cable is specifically designed to accommodate the higher bandwidth requirements of modern data centers, enterprise networks, and high-performance computing environments, supporting data transmission rates of up to 10 Gbps at distances of up to 300 meters. The cable features precision-tooled LC connectors on both ends, offering a secure and stable connection to networking equipment such as switches, routers, and servers. The duplex design allows for simultaneous bi-directional data transmission, maximizing the efficiency of the network connection and reducing latency. The use of an aqua-colored jacket not only makes the cable easily identifiable among other types of fiber optic cabling but also signifies its compliance with OM3 standards, ensuring compatibility with a wide range of networking hardware and applications. The 5-meter length provides flexibility in equipment placement and network design, allowing for straightforward installation and routing within network enclosures or along cable pathways. Ideal for IT professionals and network administrators seeking to upgrade or expand their network infrastructure, the CISCO AP-FPC-32LLU-5 offers a robust and reliable solution for achieving high-speed data connectivity. Its combination of performance, quality, and versatility makes it an essential component in any modern networking environment, supporting the demands of data-intensive applications and ensuring the smooth and efficient operation of critical network systems.

You May Also Be Interested in

Supermicro
Supermicro CBL-0421L. Cable length: 0.54 m, Connector 1: SFF-8087, Connector 2: SFF-8087Supermicro CBL-0421L - Serial Attached SCSI (SAS) internal cable - 36 pin 4i Mini MultiLane - 36 pin 4i Mini MultiLane - 1.8 ft - for SC837 E26-RJBOD1
Need more? Email Us
NetApp
Netapp 5M DB9-DB9 Console Cable
Need more? Email Us
NetApp
Netapp 5M DB9-DB9 Console Cable
Need more? Email Us
NetApp
NetApp 10M QSFP to QSFP Cable
Need more? Email Us
Supermicro
Supermicro CBL-0388L. Cable length: 0.9 m, Connector 1: SFF-8087, Connector 2: 4 x SATAWe have the following longer cable: CBL-0388L IPASS TO 4 SATA RA 70/70/90/90CM W/ SB
Need more? Email Us
NetApp
Netapp 10M Cluster Fiber Cable
Need more? Email Us
NetApp
NetApp Cable Ethernet RJ45 CAT6 5m
Need more? Email Us
NetApp
NetApp 5m SAS MiniSAS Cable
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess