EN
  • EN
  • DE
  • IT

3700BL15B200E

Part No 3700BL15B200E
Manufacturer Johanson Technology Inc.
Catalog Balun
Description BALUN 3.4GHZ-4GHZ 50/200 0805  /  RF Balun 3.4GHz ~ 4GHz 50 / 200Ohm 0805 (2012 Metric)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>Balun
Mfr Johanson Technology Inc.
Series 3700
Package Tape & Reel
Frequency Range 3.4GHz ~ 4GHz
Impedance - Unbalanced/Balanced 50 / 200Ohm
Phase Difference 180° ±20°
Insertion Loss (Max) 1.2dB
Return Loss (Min) 9.5dB
Package / Case 0805 (2012 Metric)
Mounting SMD (SMT)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.31.4035
Other Names 712-1052-6,712-1052-2,712-1052-1,3700BL15B200
Standard Package 4,000
Win Source Part Number 1142504-3700BL15B200E
Ultra Librarian 3D Model Ultra Librarian 3700BL15B200E CAD Model

Description

The Johanson Technology Inc. 3700BL15B200E balun is a great choice for RF/IF and RFID applications that require a frequency range of 3.4GHz ~ 4GHz, from Johanson Technology Inc.

  • Frequency Range: 3.4GHz ~ 4GHz
  • Impedance: 50 / 200Ohm
  • Phase Difference: 180° ±20°
  • Insertion Loss: 1.2dB
  • Return Loss: 9.5dB
  • Packaging: Tape & Reel
  • Standard Package: 4,000
  • Mounting Type: SMD (SMT)
  • Package/Case: 0805 (2012 Metric)
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS Code: 8504.31.4035
  • Other Names: 712-1052-6, 712-1052-2, 712-1052-1, 3700BL15B200

You May Also Be Interested in

TDK Corporation
BALUN 698MHZ-894MHZ 50/100 0603 / RF Balun 698MHz ~ 894MHz 50 / 100Ohm 0603 (1608 Metric)
Lowest to $0.2888
STMicroelectronics
BALUN 431MHZ-436MHZ 50/50 8UFBGA / RF Balun 431MHz ~ 436MHz 50 / 50Ohm 8-UFBGA, CSPBGA
Need more? Email Us
Johanson Technology Inc.
BALUN 2.4GHZ-2.5GHZ 0603 / RF Balun 2.4GHz ~ 2.5GHz 50 / -Ohm 0603 (1608 Metric)
Lowest to $0.5734
TDK Corporation
BALUN 400MHZ-1.8GHZ 50/100 0805
Lowest to $1.1642
M/A-Com Technology Solutions
TRANSFORMER, 4:1
Lowest to $18.9110
Mini-Circuits
1:1.5 CORE & WIRE TRANSFORMER, 2
Lowest to $10.6246
M/A-Com Technology Solutions
2:1 FLUX COUPLED TRANSFORMER 3-3
Lowest to $6.2562
Murata Electronics North America
MULTI-LAY HYBRID BALUNS 0805
Lowest to $0.1427
Mini-Circuits
1:4 CORE & WIRE TRANSFORMER, 9 -
Lowest to $13.1838

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
235+ $0.2140 $50.2900
570+ $0.1756 $100.0920
885+ $0.1701 $150.5385
1,220+ $0.1646 $200.8120
1,575+ $0.1592 $250.7400
2,105+ $0.1427 $300.3835
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 244 pieces
MOQ: 235 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess