EN
  • EN
  • DE

2450LP14A100T

Part No 2450LP14A100T
Manufacturer Johanson Technology Inc.
Catalog RF Filters
Description RF FILTER LOW PASS 2.45GHZ 0603 / 2.45GHz Center Frequency Low Pass RF Filter (Radio Frequency) 100MHz Bandwidth 0.5dB 0603 (1608 Metric), 6 PC Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>RF Filters
Mfr Johanson Technology Inc.
Package Tape & Reel
Frequency 2.45GHz Center
Bandwidth 100MHz
Filter Type Low Pass
Insertion Loss 0.5dB
Mounting SMD (SMT)
Package / Case 0603 (1608 Metric), 6 PC Pad
Dimension 0.063" L x 0.032" W (1.60mm x 0.80mm)
Height (Max) 0.028" (0.70mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8504.50.8000
Other Names 2450LP14A100,712-1129-2,712-1129-1,Q4791908,712-1129-6
Standard Package 4,000
Win Source Part Number 974795-2450LP14A100T
Ultra Librarian 3D Model Ultra Librarian 2450LP14A100T CAD Model

Description

The 974795-2450LP14A100T is a low pass filter designed for use in RF Filters.

  • Application: RF Filters
  • Type: Low Pass Filter
  • Mounting Type: Surface Mount
  • Frequency: 2.45GHz Center
  • Insertion Loss: 0.5dB
  • Bandwidth: 100MHz
  • Package: Tape and Reel
  • Standard Package: 4,000
  • Height: 0.028" (0.70mm)
  • Package/Case: 0603 (1608 Metric), 6 PC Pad
  • Dimension: 0.063" L x 0.032" W (1.60mm x 0.80mm)
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)
  • REACH: Unaffected
  • HTSUS: 8504.50.8000
  • Manufacturer: Johanson Technology Inc.

You May Also Be Interested in

Johanson Technology Inc.
2.45 GHz Band Pass Filter | RF FILTER BAND PASS 2.45GHZ 0805
Lowest to $0.3568
Johanson Technology Inc.
FILTER BANDPASS 2.4GHZ
Lowest to $0.1959
Qorvo US Inc.
3.7-3.98 GHZ, BPF, BAW
Lowest to $46.5672
Walsin Technology Corporation
0402 RF Filters RoHS
Lowest to $0.1456
Taiyo Yuden
FILTER BALANCE 2.4GHZ BLUETOOTH
Lowest to $0.7191
Johanson Technology Inc.
FILTER BANDPASS 2.4GHZ
Need more? Email Us
Johanson Technology Inc.
RF FILTER LOWPASS 1.175GHZ 0805
Need more? Email Us
Walsin Technology Corporation
FILTER BANDPASS 2.4GHZ ISM SMD
Lowest to $0.2134
Johanson Technology Inc.
FILTER BAND PASS 2.45GHZ
Lowest to $0.1640

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5174 $51.7400
240+ $0.4245 $101.8800
365+ $0.4112 $150.0880
505+ $0.3980 $200.9900
650+ $0.3847 $250.0550
870+ $0.3449 $300.0630
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,527 pieces
MOQ: 80 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess