EN
  • EN
  • DE

2450BP15P0100E

Part No 2450BP15P0100E
Manufacturer Johanson Technology Inc.
Catalog RF Filters
Description BAND PASS FILTER 2.45 GHZ 0805
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Filters
Manufacturer Johanson Technology Inc.
Packaging Reel - TR
Status Active
Frequency 2.45GHz Center
Bandwidth 100MHz
Filter Type Band Pass
Insertion Loss 1.3dB
Mounting SMD (SMT)
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height (Max) 0.041" (1.05mm)
Win Source Part Number 1003245-2450BP15P0100E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 2450BP15P0100E CAD Model

Description

Johanson Technology Inc. has manufactured the 1003245-2450BP15P0100E electronic component, which is an active filter with a 2.45GHz center frequency and a bandwidth of 100MHz.

  • Center Frequency: 2.45GHz
  • Bandwidth: 100MHz
  • Insertion Loss: 1.3dB
  • Category: Filters
  • Supply and Demand Status: Balanced
  • Packaging: Reel
  • Mounting: SMD (SMT)
  • Height (max): 0.041" (1.05mm)
  • Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)

You May Also Be Interested in

Walsin Technology Corporation
0402 RF Filters RoHS
Lowest to $0.1456
Crystek Corporation
RF FILTER LOW PASS 15MHZ BNC
Need more? Email Us
TDK Corporation
FILTER BANDPASS 2.4GHZ WLAN SMD
Lowest to $0.4977
Johanson Technology Inc.
FILTER BANDPASS 3.6GHZ
Lowest to $0.3696
Crystek Corporation
RF FILTER LOW PASS 2GHZ INLINE
Need more? Email Us
Johanson Technology Inc.
FILTER BANDPASS 2.4GHZ
Lowest to $0.1959
Taiyo Yuden
BANDPASS FILTER HI FREQ MULTILAY
Need more? Email Us
Walsin Technology Corporation
FILTER BANDPASS 2.4GHZ ISM SMD
Lowest to $0.2134
Mini-Circuits
RF FILTER BAND PASS 1.4GHZ 16SMD
Lowest to $81.4926

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess