EN
  • EN
  • DE

0900LP15B0063E

Part No 0900LP15B0063E
Manufacturer Johanson Technology Inc.
Catalog RF Filters
Description RF FILTER LOW PASS 911.5MHZ 0805  /  911.5MHz Frequency Low Pass RF Filter (Radio Frequency) 97MHz Bandwidth 0.9dB 0805 (2012 Metric), 8 PC Pad
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Filters>RF Filters
Mfr Johanson Technology Inc.
Package Tape & Reel
Frequency 911.5MHz
Bandwidth 97MHz
Filter Type Low Pass
Insertion Loss 0.9dB
Mounting SMD (SMT)
Package / Case 0805 (2012 Metric), 8 PC Pad
Dimension 0.079" L x 0.049" W (2.00mm x 1.25mm)
Height (Max) 0.041" (1.05mm)
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8548.00.0000
Other Names 712-1635-1,712-1635-2,712-1635-6
Standard Package 4,000
Win Source Part Number 973652-0900LP15B0063E
Ultra Librarian 3D Model Ultra Librarian 0900LP15B0063E CAD Model

Description

The Johanson Technology Inc. 973652-0900LP15B0063E is a Low Pass Filter that operates @ a frequency of 911.5MHz and has a bandwidth of 97MHz.

  • Insertion Loss: 0.9dB
  • Height: 0.041" (1.05mm)
  • Package/Case: 0805 (2012 Metric), 8 PC Pad
  • Dimension: 0.079" L x 0.049" W (2.00mm x 1.25mm)
  • Package Type: Tape & Reel
  • Standard Package: 4,000
  • Mounting: SMD (SMT) technology
  • Compliance: ECCN: EAR99 compliant and is not affected by REACH.

You May Also Be Interested in

Wurth Electronics Inc
RF FILT BAND PASS 5.5125GHZ 0805
Need more? Email Us
Taiyo Yuden
FILTER BALANCE 2.4GHZ BLUETOOTH
Lowest to $0.3637
Qorvo US Inc.
5GHZ WI-FI UNII1-2A BANDBOOST FI
Lowest to $2.9105
Crystek Corporation
RF FILTER LOW PASS 2GHZ INLINE
Need more? Email Us
Johanson Technology Inc.
FILTER LOWPASS 3.55GHZ WIMAX
Lowest to $0.8478
Mini-Circuits
RF FILTER LOW PASS 180MHZ SMA
Need more? Email Us
AVX Corporation
LOW PASS FILTER 1842MHZ 0805 SMD
Lowest to $0.8166
Crystek Corporation
RF FILTER LOW PASS 25MHZ BNC
Need more? Email Us
Johanson Technology Inc.
BAND PASS FILTER 2.45 GHZ 0805
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
100+ $0.5238 $52.3800
235+ $0.4298 $101.0030
365+ $0.4164 $151.9860
500+ $0.4030 $201.5000
645+ $0.3895 $251.2275
860+ $0.3492 $300.3120
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 33,800 pieces
MOQ: 100 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess