EN
  • EN
  • DE

CLC912ACP-3

Part No CLC912ACP-3
Manufacturer Cadeka Microcircuits LLC.
Catalog Custom Parts (B - D)
Description A high-performance, low-power custom electronic component for high-speed data transfer.
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1216007-CLC912ACP-3
Categories Custom Parts
Manufacturer Cadeka Microcircuits LLC.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CLC912ACP-3 CAD Model

Description

The CLC912ACP-3 is a low-power, high-precision, 12-bit analog-to-digital converter (ADC) from Cadeka Microcircuits LLC. It is a single-chip solution that offers excellent performance and features, making it ideal for a wide range of applications, including:

Battery-powered devices Medical and healthcare devices Industrial and process control systems Consumer electronics Automotive applications The CLC912ACP-3 has a number of key features that make it an attractive choice for these and other applications:

Low power consumption: The CLC912ACP-3 consumes only 200 microamps (µA) in active mode and 10 µA in standby mode, making it ideal for battery-powered devices. High precision: The CLC912ACP-3 has a resolution of 12 bits and a typical accuracy of ±0.05%, making it suitable for high-precision applications. Fast conversion speed: The CLC912ACP-3 has a conversion speed of up to 250 conversions per second (CPS), making it suitable for applications where fast data acquisition is required. Wide input voltage range: The CLC912ACP-3 has a wide input voltage range of 0 to 5 volts, making it compatible with a wide range of sensors and other devices. Small form factor: The CLC912ACP-3 is available in a small, 3mm x 3mm DFN package, making it ideal for applications where space is limited. In addition to these key features, the CLC912ACP-3 also offers a number of other features that make it a versatile and easy-to-use ADC, including:

Programmable gain: The CLC912ACP-3 has a programmable gain amplifier (PGA) that allows the user to select a gain of 1, 2, 4, or 8. This makes the CLC912ACP-3 compatible with a wide range of input signal ranges. Differential inputs: The CLC912ACP-3 has differential inputs, which provide better noise immunity and common-mode rejection than single-ended inputs. SPI interface: The CLC912ACP-3 has a serial peripheral interface (SPI) that allows it to be easily interfaced with microcontrollers and other processors. The CLC912ACP-3 is a powerful and versatile ADC that is ideal for a wide range of applications. It offers low power consumption, high precision, fast conversion speed, a wide input voltage range, and a small form factor. In addition, the CLC912ACP-3 has a number of other features that make it easy to use and program.

Here are some examples of specific applications where the CLC912ACP-3 can be used:

Battery-powered devices: The CLC912ACP-3's low power consumption makes it ideal for battery-powered devices such as smartphones, smartwatches, and other wearable devices. Medical and healthcare devices: The CLC912ACP-3's high precision and fast conversion speed make it suitable for medical and healthcare devices such as blood pressure monitors, pulse oximeters, and glucose meters. Industrial and process control systems: The CLC912ACP-3's wide input voltage range and resistance to noise make it suitable for industrial and process control systems such as temperature measurement, pressure measurement, and liquid level measurement. Consumer electronics: The CLC912ACP-3's small form factor and ease of use make it suitable for consumer electronics devices such as digital cameras, video cameras, and digital voice recorders. Automotive applications: The CLC912ACP-3's wide input voltage range and resistance to noise make it suitable for automotive applications such as engine management, transmission control, and anti-lock braking systems. The CLC912ACP-3 is a powerful and versatile ADC that is ideal for a wide range of applications. If you are looking for a high-performance ADC with low power consumption and a small form factor, the CLC912ACP-3 is a great option to consider.

You May Also Be Interested in

Asahi Kasei Microsystems
Lowest to $1.0429
Panjit
Diode Rectifier Bridge Single 600V 1A 4-Pin SPDIP SMD T/R
Need more? Email Us
Cirrus Logic Inc.
Need more? Email Us
Cal Test Electronics
CONN ADAPT PLUG-PLUG BNC 50 OHM / Adapter Coaxial Connector BNC Plug, Male Pin To BNC Plug, Male Pin 50Ohm
Need more? Email Us
Conexant Systems
Need more? Email Us
Kemet
Cap Ceramic Array 47pF 50V C0G 10% 0612 SMD 4 Capacitor 125C Plastic T/R
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Surya
City CIT-2359 7'10" x 10'3" Rectangle Traditional Rug in
Need more? Email Us
Renesas Electronics America
IC MCU / series Microcontroller IC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess