Products specifications Report Issue?

Package Book
Product Status Active
Kit Type Film
Capacitance Range 10000pF ~ 0.033µF
Mounting Type Surface Mount
Voltage - Rated 50V, 63V, 100V, 200V
Tolerance ±10%, ±20%
Applications DC Link, DC Filtering
Quantity 39 Pieces (13 Values - 3 Each)
Packages Included 0603, 0805, 1206, 1218, 1812, 2220
Ultra Librarian 3D Model Ultra Librarian MU-PML-KIT CAD Model

Description

NULL

You May Also Be Interested in

Rubycon
LEX SERIES LIGHTING 125C KIT
Need more? Email Us
ECAD model for 1189-4322-KIT
Rubycon
PRIMARY POWER SUPPLY KIT
Need more? Email Us
ECAD model for POWER-KIT
Johanson Dielectrics Inc.
CAP KIT CER 10PF-1500PF 240PCS / Ceramic Capacitor Kit 10pF ~ 1500pF 250VAC Surface Mount, MLCC 240 Pieces (12 Values - 20 Each)
Need more? Email Us
ECAD model for S-SY3
AVX Corp/Kyocera Corp
CAP KIT CERAMIC 1PF-10PF 240PC
Need more? Email Us
ECAD model for DK0033T
NTE
CAP KIT- 50V CERAMIC DISC / Ceramic Capacitor Kit 1pF ~ 0.1µF 50V Through Hole 120 Pieces (30 Values - 4 Each)
Need more? Email Us
ECAD model for CK-05
Johanson Dielectrics Inc.
CAP KIT CER 1PF-0.01UF 300PCS / Ceramic Capacitor Kit 1pF ~ 0.01µF 50V, 100V Surface Mount, MLCC 300 Pieces (Assorted Per Value)
Need more? Email Us
ECAD model for S-X15-EMI
Kemet
CAP KIT SUPERCAP 100MF-4.7F 82PC / Electric Double Layer Capacitors, Supercaps Capacitor Kit 100mF ~ 4.7F 5.5V Through Hole 82 Pieces (Assorted Per Value)
Need more? Email Us
ECAD model for SUP ENG KIT 03
Rubycon
CAP KIT ALUM 10UF-100UF 27PCS
Need more? Email Us
ECAD model for 1189-3694-KIT
Johanson Technology Inc.
CAP KIT CERAM 0.2PF-30PF 1400PC
Need more? Email Us
ECAD model for S402DS

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.3591
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.9394
ECAD model for DRV8432DKD
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0228
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention