EN
  • EN
  • DE

20FLT-SM2-TB(LF)(SN)(M)

Part No 20FLT-SM2-TB(LF)(SN)(M)
Manufacturer JST Sales America Inc.
Catalog Custom Parts (0 - A)
Description 20 Position 0.5mm Staggered FLT Series for FPC Connector
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
Number of Positions 20
Pitch 500 µm
RoHS Compliant
Termination SMD/SMT
Win Source Part Number 1198419-20FLT-SM2-TB(LF)(SN)(M)
Categories Custom Parts
Manufacturer JST Sales America Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 20FLT-SM2-TB(LF)(SN)(M) CAD Model

Description

The 20FLT-SM2-TB(LF)(SN)(M) is a surface mount, top entry, crimp-style connector manufactured by JST Sales America Inc. It is designed for wire-to-board connections in various electronic applications, providing a secure and reliable electrical connection between wires and a printed circuit board (PCB).

Applications

  • Signal Connections: Used for connecting signal wires in electronic circuits.
  • Power Connections: Employed for connecting power wires to PCBs.
  • Control Systems: Utilized in industrial control systems for connecting sensors and actuators.
  • Consumer Electronics: Integrated into various consumer electronic devices for wire-to-board connections.
  • Automotive Electronics: Used in automotive systems for connecting wires to electronic control units (ECUs).

Features

  • Surface Mount Technology (SMT): Designed for automated assembly on PCBs.
  • Top Entry Configuration: Allows for vertical wire insertion into the connector.
  • Crimp Style Termination: Provides a secure and reliable wire connection.
  • Low Profile Design: Saves space in high-density electronic designs.
  • RoHS Compliant: Meets environmental regulations for lead-free manufacturing.

Benefits

  • Reliable Connection: Ensures a secure and stable electrical connection between wires and PCBs.
  • Simplified Assembly: Streamlines the assembly process with SMT compatibility.
  • Reduced Board Space: Enables denser circuit layouts due to the low-profile design.
  • Versatile Application: Suitable for a wide range of electronic devices and systems.
  • Cost-Effective: Offers a competitive solution for wire-to-board connectivity requirements.

Additional Details

The 20FLT-SM2-TB(LF)(SN)(M) connector features a specific number of contacts, pitch, and current rating, which contributes to its electrical performance. The connector is designed to meet industry standards for electrical connectivity and environmental compliance. The housing is often made from a durable plastic material. The connector is designed for mass production and provides a reliable solution for connecting wires to circuit boards.

The (LF)(SN)(M) likely indicates Lead Free, Tin plating, and some type of packaging specification. The specific details can be confirmed using the manufacturer's datasheet for precise electrical and mechanical specifications.

You May Also Be Interested in

Rochester Electronics
Need more? Email Us
Amd
Need more? Email Us
American Zettler, Inc.
Electromechanical Relay 24VDC 960Ohm 6A DPDT(21.7x16x16.5)mm THT Miniature PCB Relay
Lowest to $0.8964
Amd
Need more? Email Us
Lattice Semiconductor Corporation
Need more? Email Us
International Resistive
Need more? Email Us
Mitsubishi
Need more? Email Us
Intersil
Need more? Email Us
Rochester Electronics
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess