The JMF602-BGCA0B is a single-chip SATA II to PATA bridge controller manufactured by JMicron. This integrated circuit allows older Parallel ATA (PATA) hard drives or optical drives to be connected to newer systems that only have Serial ATA (SATA) interfaces. It effectively translates the data and control signals between the two different interface standards.
Applications
- Connecting PATA hard drives to SATA motherboards
- Connecting PATA optical drives to SATA motherboards
- Legacy system upgrades
- Embedded systems requiring PATA connectivity
- Disk-to-disk transfer systems
Features
- SATA II (3Gbps) interface
- PATA (Parallel ATA) interface
- Supports ATA/ATAPI devices
- Supports 48-bit LBA (Large Block Addressing)
- Internal clock oscillator
- Integrated buffer memory
- Low power consumption
- BGA package (BGCA0B likely specifies the package type)
Benefits
- Enables the use of older PATA devices in newer systems
- Provides a cost-effective solution for legacy system upgrades
- Simplifies system design by integrating the bridge controller into a single chip
- Offers high data transfer rates
- Reduces power consumption compared to discrete solutions
- Small package size saves board space
Additional Details
The JMF602-BGCA0B operates by converting the serial data stream from the SATA interface into the parallel data stream required by the PATA interface, and vice versa. It handles all the necessary protocol translations and timing conversions. The integrated buffer memory helps to improve data transfer performance. The SATA II interface supports data transfer rates of up to 3Gbps. The PATA interface supports various ATA/ATAPI devices, including hard drives, CD-ROM drives, and DVD-ROM drives. The 48-bit LBA support allows for addressing hard drives larger than 137GB. The BGA package provides a compact and reliable connection to the circuit board. Refer to the JMicron datasheet for detailed specifications, pinout information, and application notes. Proper power supply decoupling and signal integrity techniques are essential for reliable operation.