EN
  • EN
  • DE

WL-18602351

Part No WL-18602351
Catalog Lamps - Incandescents, Neons
Description LED LAMP T10 BA9S GREEN 24V
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Type Incandescent
Color Green
Voltage Rating 24VAC/DC
Lens Style Round with Domed Top
Lens Size 10mm, T-3 1/4
Lead Style Bayonet
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1572802-WL-18602351
Ultra Librarian 3D Model Ultra Librarian WL-18602351 CAD Model

Description

N

You May Also Be Interested in

862
CEC Industries
T3 1/4 12V 37.5W PGJ13 HALOGEN
Need more? Email Us
755
Visual Communications Company - VCC
LAMP INCAN RT-3.25 MIN BAYO 6.3V
Need more? Email Us
Wamco, Inc
LED LAMP T10 BA9S GREEN 24V
Need more? Email Us
Honeywell
LAMP INCAND RT-1.75 WEDGE 28V
Need more? Email Us
Visual Communications Company - VCC
LAMP INCAN T-3.25 MIN BAYO 37.5V
Need more? Email Us
62
CEC Industries
Box of 10 G-6 D.C. BA15d 3.45V .
Need more? Email Us
Advanced Micro Lites
LAMP, INCANDESCENT, RR-12 SC BAY
Need more? Email Us
JKL Components Corp.
LAMP INCAN RT-1.75 MIDG SCRW 14V
Need more? Email Us
Advanced Micro Lites
T1-3/4 BI-PIN
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess