EN
  • EN
  • DE

ESDBL3V3AE1

Part No ESDBL3V3AE1
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1057948-ESDBL3V3AE1
Categories OEM Parts(C-E)
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ESDBL3V3AE1 CAD Model

Description

The ESDBL3V3AE1 is an Electrostatic Discharge (ESD) protection diode manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). This component is designed to protect sensitive electronic circuits from damage caused by ESD events. It is tailored for applications requiring low voltage protection and a small footprint, making it suitable for portable devices and densely populated circuit boards.

Applications

  • Mobile Phones: Protecting I/O ports, buttons, and other interfaces from ESD damage.
  • Tablets and Portable Devices: Ensuring the reliability of touchscreens, connectors, and internal circuitry against ESD strikes.
  • Wearable Electronics: Protecting smartwatches, fitness trackers, and other wearables from ESD damage during use and handling.
  • Consumer Electronics: Safeguarding set-top boxes, media players, and remote controls from ESD events.
  • Data and Signal Lines: Protecting USB ports, HDMI interfaces, and other data lines in electronic devices.

Features

  • Low Clamping Voltage: Limits the voltage spike during an ESD event to a safe level for sensitive components.
  • Low Capacitance: Minimizes signal distortion, making it suitable for high-speed data lines and preserving signal integrity.
  • Fast Response Time: Quickly responds to ESD events, ensuring effective protection.
  • Small Package Size: Compact form factor allows for easy integration into densely populated circuit boards.
  • High ESD Withstand Voltage: Provides robust protection against high-voltage ESD strikes, meeting industry standards.

Benefits

  • Enhanced Product Reliability: Prevents ESD-related failures, extending the lifespan of electronic devices and reducing downtime.
  • Reduced Warranty Costs: Minimizes failures due to ESD, lowering warranty claims and service costs for manufacturers.
  • Improved System Performance: Protects signal integrity and reduces noise, enhancing overall system performance and data transmission.
  • Simplified Design: Easy to integrate into existing designs without significant modifications, saving time and resources.
  • Cost-Effective Protection: Offers a cost-effective solution for ESD protection, balancing performance and affordability.

Technical Specifications

Key technical specifications for the ESDBL3V3AE1 include:

  • Reverse Stand-Off Voltage: 3.3V
  • Breakdown Voltage: Slightly above 3.3V. Check the datasheet.
  • Clamping Voltage: (Varies depending on the applied ESD current, see datasheet for specific values)
  • Capacitance: Very low, typically less than 1 pF, to minimize signal distortion.
  • ESD Withstand Voltage: Typically ±15kV (air discharge) and ±8kV (contact discharge), compliant with IEC 61000-4-2 standards.
  • Package Type: Commonly available in small surface-mount packages such as SOD-323 or similar.

You May Also Be Interested in

Kemet
Need more? Email Us
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
TDK Corporation
Lowest to $0.0227
Holystone
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059
Holystone
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
2,515+ $0.0199 $50.0485
6,100+ $0.0164 $100.0400
9,435+ $0.0159 $150.0165
13,075+ $0.0153 $200.0475
16,895+ $0.0148 $250.0460
22,560+ $0.0133 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,205 pieces
MOQ: 2515 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess