EN
  • EN
  • DE

CJ79L09

Part No CJ79L09
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 960040-CJ79L09
Categories OEM Parts(C-E)
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CJ79L09 CAD Model

Description

The CJ79L09 is a three-terminal negative voltage regulator manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). It provides a fixed -9V output voltage and is commonly used in a variety of electronic circuits requiring a stable negative power supply. This series of regulators are designed for local, on-card regulation and are known for their simplicity and reliability.

Applications:

  • Negative Voltage Regulators: Providing a stable -9V supply for analog circuits, op-amps, and other components.
  • Local Regulation: On-card regulation to reduce noise and improve power supply stability.
  • Instrumentation: Powering sensitive instrumentation circuits that require a precise negative voltage.
  • Industrial Control Systems: Used in various industrial control applications requiring a negative voltage supply.
  • Linear Power Supplies: Provides a regulated negative voltage in linear power supply designs.

Features:

  • Fixed -9V Output: Provides a stable and accurate -9V output voltage.
  • Internal Short-Circuit Current Limiting: Protects the regulator and the connected circuitry from damage due to short circuits.
  • Thermal Overload Protection: Prevents the regulator from overheating and causing damage.
  • No External Components Required: Simplifies circuit design and reduces component count.
  • Cost-Effective: Provides a low-cost solution for negative voltage regulation.

Benefits:

  • Stable Negative Voltage: Provides a reliable and consistent -9V power supply.
  • Protection Features: Short-circuit and thermal overload protection ensure safe and reliable operation.
  • Simple to Use: Requires minimal external components for operation.
  • Cost-Effective Solution: Offers a low-cost option for negative voltage regulation.
  • Compact Design: Suitable for applications where space is limited.

Additional Details:

The CJ79L09 requires only minimal external components for proper operation. Input and output capacitors are typically used to improve stability and transient response. The regulator has built-in short-circuit current limiting and thermal overload protection to prevent damage in fault conditions. Consult the datasheet for detailed specifications, including input voltage range, output current capability, and recommended external component values.

You May Also Be Interested in

Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
NEC
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0104
Microchip Technology
Need more? Email Us
Bel Fuse Inc.
Lowest to $0.1640
Molex, LLC
Need more? Email Us
Holystone
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127

Pricing & Ordering

Quantity Unit Price Ext. Price
425+ $0.1179 $50.1075
1,035+ $0.0968 $100.1880
1,605+ $0.0937 $150.3885
2,210+ $0.0907 $200.4470
2,855+ $0.0877 $250.3835
3,820+ $0.0786 $300.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 99,999 pieces
MOQ: 425 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess