EN
  • EN
  • DE

CJ7815

Part No CJ7815
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 958816-CJ7815
Categories OEM Parts(C-E)
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CJ7815 CAD Model

Description

The CJ7815 is a three-terminal positive regulator available in TO-220 package. It is designed for a wide range of applications. As a positive voltage regulator, the CJ7815 provides a fixed output voltage of 15V, making it suitable for circuits that require a stable 15V power supply.

Applications

  • Power supplies for electronic equipment: Used to regulate the voltage provided to various electronic devices, ensuring stable operation.
  • Battery chargers: Employed in charging circuits to provide a constant voltage for charging batteries.
  • Linear regulators: Can be used as a linear regulator in various electronic projects.
  • Voltage regulation in microcontrollers projects: Provide stable voltage to microcontroller, essential for its proper functioning.

Features

  • Output Voltage: Fixed 15V output.
  • Output Current: Capable of delivering up to 1A of output current with adequate heat sinking.
  • Thermal Overload Protection: Built-in protection to prevent overheating and damage to the regulator.
  • Short-Circuit Protection: Protects the regulator and the connected circuit from damage due to short circuits.
  • Output Transistor Safe-Area Compensation: Ensures safe operation of the output transistor.

Benefits

  • Stable Voltage Supply: Provides a consistent 15V output, crucial for sensitive electronic components.
  • Ease of Use: Simple three-terminal design allows for easy integration into various circuits.
  • Overload Protection: Prevents damage from excessive current draw or short circuits, enhancing reliability.
  • Thermal Protection: Protects against overheating, extending the lifespan of the regulator.
  • Cost-Effective: Offers a reliable voltage regulation solution at a reasonable price.

Additional Details

The CJ7815 requires a minimum input voltage slightly higher than its output voltage (typically around 17.5V to 20V) to function correctly. A heat sink is often necessary when operating at higher currents to dissipate heat and maintain optimal performance. The device is commonly packaged in a TO-220 package, which is easy to mount and provides good thermal conductivity when properly attached to a heat sink. The operating temperature range typically spans from 0°C to +125°C.

You May Also Be Interested in

TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
Holystone
Need more? Email Us
Rockwell
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Lowest to $0.1433
TDK Corporation
Lowest to $0.1987
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
310+ $0.1632 $50.5920
750+ $0.1339 $100.4250
1,160+ $0.1297 $150.4520
1,595+ $0.1256 $200.3320
2,060+ $0.1214 $250.0840
2,760+ $0.1088 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,050 pieces
MOQ: 310 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess