EN
  • EN
  • DE

CESD5V0D3

Part No CESD5V0D3
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog END - OF - LIFE
Description Uni-direction ESD Protection Diode
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Win Source Part Number 1161255-CESD5V0D3
Manufacturer Homepage www.cj-elec.com/index.asp
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CESD5V0D3 CAD Model

Description

The CESD5V0D3 is a Transient Voltage Suppressor (TVS) diode manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). It is designed to protect sensitive electronic components from voltage transients induced by electrostatic discharge (ESD), lightning, and other transient voltage events.

Applications

  • Protection of I/O ports
  • Protection of data lines
  • Protection of microcontrollers and microprocessors
  • Protection of sensitive electronic equipment
  • USB ports

Features

  • Low clamping voltage
  • Fast response time
  • Small size
  • Low leakage current
  • Unidirectional protection

Benefits

  • Effective protection against transient voltage events, preventing damage to sensitive components.
  • Improved system reliability and uptime.
  • Minimal impact on signal integrity due to low capacitance.
  • Easy to integrate into existing designs due to small package size.
  • Cost-effective protection solution.

Additional Details

The CESD5V0D3 TVS diode from JCET is designed to provide reliable protection against transient voltage surges. Its low clamping voltage ensures that the voltage seen by the protected component remains below its maximum allowable limit. The fast response time allows the diode to react quickly to transient events, diverting the surge current away from the sensitive circuitry. The small package size makes it easy to integrate into a variety of applications, including portable devices and space-constrained electronics.

The 'CESD' in the part number indicates that it is an ESD protection device. The '5V0' indicates a standoff voltage of 5.0V. The 'D3' refers to the package type. Key electrical characteristics of this TVS diode include its reverse standoff voltage (VRWM), breakdown voltage (VBR), clamping voltage (VC), and peak pulse current (IPP). Consult the datasheet for specific values. It is crucial to select a TVS diode with appropriate characteristics for the specific application to ensure adequate protection. The low leakage current minimizes the impact on power consumption in the protected circuit. The unidirectional configuration means that it protects against positive voltage transients only.

You May Also Be Interested in

Intersil Corporation
TTL-Compatible, CMOS Analog Switches
Lowest to $21.8976
STMicroelectronics
N - CHANNEL 50V - 0.03W - 33A TO-220 STripFET] MOSFET
Lowest to $0.4816
Semtech Corporation
1.5 AMP POSITIVE VOLTAGE REGULATOR
Lowest to $1.0115
BCD Semiconductor Manufacturing Limited
3-TERMINAL 1A ADJUSTABLE VOLTAGE REGULATOR
Need more? Email Us
ELAN Microelectronics
2-IN-ONE SCROLLING MOUSE CONTROLLER
Need more? Email Us
Cypress Semiconductor Corp
HOTLink Transmitter/Receiver
Need more? Email Us
BCD Semiconductor Manufacturing Limited
VOLTAGE DETECTOR
Lowest to $0.6722
Citizen
Mono-Color Upward-Lighting Type
Lowest to $19.4872
Eutech Microelectronics
Triple, Low-Noise, High-PSRR, 150mA LDO Without Bypass Capacitor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
2,825+ $0.0177 $50.0025
6,900+ $0.0145 $100.0500
10,640+ $0.0141 $150.0240
14,710+ $0.0136 $200.0560
18,940+ $0.0132 $250.0080
25,425+ $0.0118 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 90,760 pieces
MOQ: 2825 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess