EN
  • EN
  • DE

BAV21WS T3

Part No BAV21WS T3
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 818795-BAV21WS T3
Ultra Librarian 3D Model Ultra Librarian BAV21WS T3 CAD Model

Description

The Jiangsu Changjiang Electronics Technology Co., Ltd BAV21WS T3 is a high-speed switching diode designed for various general-purpose applications. It features fast switching speed, low capacitance, and a small surface-mount package, making it suitable for high-density circuit boards.

Applications:

  • High-speed switching circuits
  • General-purpose rectification
  • Clipping and clamping circuits
  • Protection circuits
  • Small signal diode applications

Features:

  • Fast switching speed: Enables high-frequency operation.
  • Low capacitance: Minimizes signal distortion and improves performance in high-speed circuits.
  • Small surface-mount package: Allows for high-density circuit board designs.
  • High forward current capability: Suitable for handling moderate currents.
  • High reverse voltage rating: Provides protection against reverse voltage transients.
  • AEC-Q101 qualified: Suitable for automotive applications (BAV21WS).
  • RoHS compliant: Meets environmental standards.

Benefits:

  • Improved performance in high-speed circuits: Fast switching speed and low capacitance minimize signal distortion.
  • Space-saving design: Small package allows for high-density circuit board layouts.
  • Reliable operation: Robust design ensures reliable performance in various applications.
  • Cost-effective solution: Provides a balance of performance and price.
  • Suitable for automated assembly: Designed for pick-and-place assembly processes.

Additional Details:

The BAV21WS T3 typically features a forward voltage of around 1V and a reverse recovery time in the nanosecond range. The maximum forward current is typically in the hundreds of milliamperes range, and the repetitive peak reverse voltage is typically around 250V. The package is typically a SOD-323 surface-mount package. Consult the Jiangsu Changjiang Electronics Technology Co., Ltd datasheet for specific electrical characteristics, including forward voltage drop vs. forward current curves, reverse recovery time specifications, and capacitance data.

You May Also Be Interested in

3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
3M
FLAME BARRIER 8.5"X11" 1=1SHEET
Need more? Email Us
Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Honeywell
HEX NUT 5/8-18 / 5/8"-18 Hex Nut
Need more? Email Us
Comet America, LP
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Advantech Corp
IE MINIFIBERLINX-II/LASTGASP MOD /
Need more? Email Us

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
8,335+ $0.0069 $57.5115
20,000+ $0.0058 $116.0000
30,000+ $0.0058 $174.0000
40,000+ $0.0058 $232.0000
50,000+ $0.0058 $290.0000
75,000+ $0.0046 $345.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 75,015 pieces
MOQ: 8335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess