EN
  • EN
  • DE

SST39LF402C-55-4C-B3KE-T

Part No SST39LF402C-55-4C-B3KE-T
Manufacturer Microchip Technology
Catalog Unclassified Memory
Description IC FLASH 4MBIT PARALLEL 48TFBGA / FLASH Memory IC 4Mb (256K x 16) Parallel 55 ns 48-TFBGA (6x8)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Memory
Mfr Microchip Technology
Series SST39 MPF™
Package Tape & Reel (TR)
Memory Type Non-Volatile
Memory Format FLASH
Technology FLASH
Memory Size 4Mb (256K x 16)
Memory Interface Parallel
Write Cycle Time - Word, Page 10µs
Access Time 55 ns
Voltage - Supply 3V ~ 3.6V
Temperature Range - Operating 0°C ~ 70°C (TA)
Mounting SMD (SMT)
Package / Case 48-TFBGA
Supplier Device Package 48-TFBGA (6x8)
Base Product Number SST39LF402
Standard Package 2,500
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0071
Win Source Part Number 1254321-SST39LF402C-55-4C-B3KE-T
Ultra Librarian 3D Model Ultra Librarian SST39LF402C-55-4C-B3KE-T CAD Model

Description

Microchip Technology SST39LF402C-55-4C-B3KE-T Flash Memory

The SST39LF402C-55-4C-B3KE-T is a high-quality, reliable flash memory device from Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This flash memory chip is part of the SST39 Series and is designed to offer a flexible and economical storage solution for a wide range of applications.

Key Features:

  • Memory Size: The device comes with a storage capacity of 4 Mbit, which is suitable for storing boot code, firmware, or small application data.
  • Memory Organization: It features a memory organization of 512K x 8, allowing for efficient data management and access.
  • Speed: With an access time of 55 ns, it provides fast read operations, which is critical for applications requiring quick data retrieval.
  • Interface Type: The device utilizes a parallel interface for communication, ensuring compatibility with a broad range of microcontrollers and processors.
  • Supply Voltage: Operating at a voltage range of 2.7V to 3.6V, it is designed for low-power applications and supports battery-operated devices.
  • Temperature Range: The flash memory operates within an industrial temperature range of -40°C to +85°C, making it suitable for harsh environments.
  • Packaging: It is available in a 48-LFBGA package, which is known for its small footprint and efficient use of board space.
  • Reliability: Microchip's commitment to quality ensures that this memory device provides high reliability and long-term endurance.

Applications:

The SST39LF402C-55-4C-B3KE-T is ideal for a variety of applications including:

  • Embedded systems
  • Consumer electronics
  • Internet of Things (IoT) devices
  • Automotive electronics
  • Industrial control systems
  • Medical devices

With its robust feature set and Microchip's proven expertise in memory technology, the SST39LF402C-55-4C-B3KE-T flash memory is a dependable choice for designers looking to enhance their systems with fast, durable, and cost-effective non-volatile memory.

You May Also Be Interested in

Rohm Semiconductor
IC EEPROM 256KBIT SPI 10MHZ 8SOP
Need more? Email Us
Micron Technology Inc.
IC FLASH 8GBIT PARALLEL 48TSOP I
Need more? Email Us
Winbond Electronics
IC PSRAM 256MBIT HYPERBS 24TFBGA
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 4GBIT PARALLEL 63BGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 4.5MBIT PARALLEL 100TQFP
Need more? Email Us
Texas Instruments
MEMORY CIRCUIT, 16KX1, TTL
Need more? Email Us
Microchip Technology
IC EEPROM 2KBIT I2C 400KHZ 8DIP
Need more? Email Us
Microchip Technology
IC EEPROM 16KBIT 3-WIRE 8DIP
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 72MBIT PAR 165FBGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess