EN
  • EN
  • DE

QM200HA-2H

Part No QM200HA-2H
Manufacturer Mitsubishi
Catalog Misc Products
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Mitsubishi
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843565-QM200HA-2H
Ultra Librarian 3D Model Ultra Librarian QM200HA-2H CAD Model

Description

The Mitsubishi QM200HA-2H is a high-power insulated gate bipolar transistor (IGBT) module designed for various high-voltage, high-current applications. This module offers efficient switching characteristics and robust performance, making it suitable for demanding industrial environments. It incorporates advanced chip technology to minimize conduction and switching losses, contributing to overall system efficiency.

Applications

  • AC motor drives: Used in variable frequency drives (VFDs) for controlling the speed and torque of AC motors.
  • Uninterruptible power supplies (UPS): Integrated into UPS systems to provide backup power in case of main power failures.
  • Welding power supplies: Used in welding machines to control the welding current and voltage.
  • Induction heating systems: Employed in induction heating equipment for efficient heating of metals.
  • Renewable energy inverters: Utilized in solar and wind power inverters to convert DC power to AC power for grid connection.

Features

  • High blocking voltage: Designed with a high collector-emitter voltage rating, enabling its use in high-voltage applications.
  • Low saturation voltage: Minimizes conduction losses, improving efficiency.
  • Fast switching speed: Enables efficient switching performance, reducing switching losses.
  • Isolated baseplate: Provides electrical isolation between the module and the heatsink, enhancing safety.
  • Integrated free-wheeling diode: Includes a built-in diode for reverse voltage protection and improved switching performance.
  • Robust design: Built to withstand harsh operating conditions, ensuring reliability.

Benefits

  • Improved energy efficiency: Reduces energy consumption in applications like motor drives and power inverters.
  • Enhanced system reliability: Provides stable and reliable operation even in demanding environments.
  • Simplified system design: Integrated features like the free-wheeling diode reduce the need for external components, simplifying system design.
  • Reduced maintenance costs: Robust design and reliable performance minimize maintenance requirements.
  • Compact size: Allows for smaller and more compact equipment designs.

Technical Specifications

The QM200HA-2H typically features a collector-emitter voltage (Vces) of around 1200V, a collector current (Ic) of around 200A, and an isolation voltage of around 2500V. The exact specifications may vary slightly depending on the specific model and batch. It is crucial to consult the manufacturer's datasheet for precise details.

This IGBT module is commonly mounted on a heatsink to dissipate heat generated during operation. Proper thermal management is essential to ensure the module operates within its specified temperature range and to maximize its lifespan.

You May Also Be Interested in

3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
American Hakko Products, Inc.
DIAPHRAGM,PUMP,2PK,FR-400/FM-204
Need more? Email Us
Desco
TAPE ANTISTATIC CLR 3/4"X 72YDS
Need more? Email Us
Denso Robotics
AC CABLE(US/MEXICO/THAILAND)
Need more? Email Us
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Adafruit Industries LLC
JST PH 2.0MM PITCH CONNECTOR KIT
Need more? Email Us
7A
Apex Tool Group
TIP POWER HEAD 3/16" 700F FOR G
Lowest to $1.1769
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
3M
SCOTCH MOUNTING TAPE 112L 1" X
Lowest to $62.0050

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess