EN
  • EN
  • DE

BAT54WS L9

Part No BAT54WS L9
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1048264-BAT54WS L9
Categories OEM Parts(A-B)
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BAT54WS L9 CAD Model

Description

The BAT54WS L9 is a Schottky barrier diode manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). It is designed for high-speed switching applications and is commonly used for clamping, protection, and rectification in electronic circuits. The "WS" indicates that it is a small surface mount device (SMD).

Applications:

  • Clamping Circuits: Used to clamp voltage levels to protect sensitive components.
  • Reverse Polarity Protection: Protects circuits from damage due to reverse polarity connections.
  • High-Speed Switching: Used in high-speed switching applications due to its fast recovery time.
  • DC-DC Converters: Used as rectifiers in DC-DC converters.
  • Portable Devices: Found in portable devices such as mobile phones and tablets.

Features:

  • Low Forward Voltage Drop: Minimizes power loss and improves efficiency.
  • Fast Switching Speed: Enables high-speed switching operation.
  • Small Surface Mount Package: Compact size for space-constrained applications.
  • High Surge Current Capability: Withstands high surge currents without damage.
  • High Reliability: Designed for stable and consistent performance.

Benefits:

  • Efficient Operation: Reduces power loss due to its low forward voltage drop.
  • Protection of Sensitive Components: Protects circuits from voltage spikes and reverse polarity.
  • Compact Design: Saves space on printed circuit boards (PCBs).
  • Reliable Performance: Ensures consistent operation in demanding applications.
  • High-Speed Switching: Suitable for high-frequency applications.

Additional Details:

The BAT54WS L9 is typically packaged in a small SOT-323 package. The forward voltage drop is typically around 0.3V to 0.4V at the rated current. It has a repetitive peak reverse voltage of around 30V. The datasheet provides detailed specifications including forward current, reverse current, and operating temperature range. Proper soldering techniques are important to ensure reliable connections and prevent damage to the device. It's used in a wide array of electronic devices that require efficient and fast switching diodes.

You May Also Be Interested in

Hewlett Packard
Need more? Email Us
Murata Electronics North America
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Surface Mount(SMD), Vertical, 4 Circuits, Dual Row, Gold(Au) Plating, Black
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Intel
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Sony
Need more? Email Us
Generic
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
3,110+ $0.0161 $50.0710
7,580+ $0.0132 $100.0560
11,720+ $0.0128 $150.0160
16,130+ $0.0124 $200.0120
20,835+ $0.0120 $250.0200
28,040+ $0.0107 $300.0280
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 115,900 pieces
MOQ: 3110 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess