EN
  • EN
  • DE

SN74AHC1G14HDCKR-1

Part No SN74AHC1G14HDCKR-1
Manufacturer Texas Instruments
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1044100-SN74AHC1G14HDCKR-1
Categories OEM Parts( S )
Manufacturer Texas Instruments
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SN74AHC1G14HDCKR-1 CAD Model

Description

Product Overview: SN74AHC1G14HDCKR-1

The SN74AHC1G14HDCKR-1 is a state-of-the-art single Schmitt-trigger inverter designed and manufactured by Texas Instruments, one of the leading semiconductor companies. This high-speed CMOS device is part of Texas Instruments' AHC (Advanced High-Speed CMOS) family, designed to operate at a wide range of supply voltages while maintaining excellent speed and power efficiency.

The device comes in an ultra-small, space-saving 5-pin SC-70 package, making it an optimal choice for compact electronic systems where board space is at a premium. Its small form factor is particularly advantageous for portable and miniaturized applications.

Key Features:

  • Logic Type: The SN74AHC1G14HDCKR-1 is a single inverter gate with a Schmitt-trigger input, which offers a hysteresis effect that enhances noise immunity and allows for slow input transition rise and fall times.
  • Supply Voltage: It is designed to operate over a broad supply voltage range from 2 V to 5.5 V, making it suitable for interfacing with both 3.3 V and 5 V systems.
  • High-Speed: With its capability to support fast toggling speeds, it is well-suited for high-speed signal processing applications.
  • Low Power Consumption: The device is characterized by low power dissipation, ensuring energy-efficient operation in battery-powered devices.
  • Output Drive Capability: It can drive up to 8 LSTTL loads, providing sufficient current for a variety of digital circuits.
  • Operating Temperature: The SN74AHC1G14HDCKR-1 is designed to function within an extended temperature range of -40°C to 85°C, which makes it reliable for use in industrial environments.

Applications:

The versatility of the SN74AHC1G14HDCKR-1 allows it to be used in a wide range of applications, including:

  • Wave shaping and noise filtering
  • Signal processing
  • Glitch-free power-up/down circuits
  • Portable and battery-powered electronics
  • Logic level translation for mixed-voltage systems

With its robust design and flexible operating characteristics, the SN74AHC1G14HDCKR-1 by Texas Instruments is an excellent choice for designers looking to incorporate a reliable and efficient Schmitt-trigger inverter into their electronic systems.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Level One
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Vishay
Diodes 1.0mA Current Reg
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess