EN
  • EN
  • DE

AD5421BREZ

Part No AD5421BREZ
Manufacturer Analog Devices Inc.
Catalog Data Acquisition - Digital to Analog Converters (DAC)
Description DAC 1-CH 16-bit 28-Pin TSSOP EP Tube / IC DAC 16BIT 1.8-12V 28TSSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Analog Devices Inc.
Packaging Tube/Rail
Status Active
Number of Bits 16
Number of D/A Converters 1
Settling Time 50μs (Typ)
Output Type Voltage - Unbuffered
Differential Output No
Data Interface SPI, DSP
Reference Type External, Internal
Analog Supply Voltage 1.71 V to 5.5 V
Digital Supply Voltage 3.17 V to 3.48 V
INL/DNL (LSB) -, ±1 (Max)
Temperature Range - Operating -40°C to 105°C
Case / Package 28-TSSOP-EP
Win Source Part Number 105244-AD5421BREZ
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name AD5421
Introduction Date May 06, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian AD5421BREZ CAD Model

Description

Product Overview: AD5421BREZ from Analog Devices Inc.

The AD5421BREZ is a highly integrated, high-performance single-channel current output digital-to-analog converter (DAC) designed by Analog Devices Inc., a leader in precision analog microelectronics. This device is specifically tailored for industrial process control applications, providing a robust and reliable solution for transmitting analog signals over long distances in harsh industrial environments.

Key Features:

  • Output Range: The AD5421BREZ offers a programmable current output range, typically from 4 mA to 20 mA, with an overrange capability of up to 24 mA. This range is widely used in the industry for process control and sensor actuation.
  • High Resolution: With a resolution of 16 bits, the DAC ensures precise control of the output current, allowing for fine adjustments in the control systems where it is deployed.
  • Integrated Fault Detection: The device includes fault detection features for conditions such as open circuit, overtemperature, and nonvolatile memory (NVM) errors, which enhance the safety and reliability of the system it is integrated into.
  • On-Chip Voltage Regulator: An integrated precision voltage regulator eliminates the need for a precision power supply, simplifying the design and reducing the overall bill of materials.
  • Loop-Powered Operation: The AD5421BREZ is designed to operate in a standard 4 mA to 20 mA loop-powered system, drawing power from the loop itself and minimizing the need for additional power supplies.

Applications:

The AD5421BREZ is ideal for a wide range of industrial applications, including:

  • Process control actuators and sensors
  • Programmable logic controllers (PLCs)
  • Distributed control systems (DCS)
  • Smart transmitters

Reliability and Support:

Analog Devices Inc. is known for its commitment to quality and reliability, and the AD5421BREZ is no exception. Customers can expect comprehensive technical support and resources to facilitate the integration of this DAC into their systems. With its robust feature set and proven performance, the AD5421BREZ is a smart choice for designers looking for a reliable current output solution for their industrial control applications.

You May Also Be Interested in

Intersil
CONV D/A 10-BIT 125MSPS 28-TSSOP
Lowest to $43.5054
Texas Instruments
2.7V TO 5.5V LOW-POWER DUAL 10-BIT DIGITAL-TO-ANALOG CONVERTER WITH INTERNAL REFERENCE AND POWER DOWN
Lowest to $19.2300
Analog Devices Inc.
40-Channel, 16-Bit, Serial Input, Voltage-Output DACs
Lowest to $134.3284
Analog Devices Inc.
+3 V/+5 V, Rail-to-Rail Quad, 8-Bit DAC | IC DAC 8BIT V-OUT 20TSSOP
Lowest to $32.7668
Analog Devices Inc.
CMOS 8-Bit Buffered Multiplying DAC | IC DAC 8BIT MULTIPLYING 16CDIP
Lowest to $35.9036
Maxim Integrated
Quad, Serial 8-Bit DACs with Rail-to-Rail Outputs | IC DAC 8BIT V-OUT 20SOIC
Lowest to $17.4059
Analog Devices Inc.
14/12/10-Bit, 1200 MSPS D/A Converters
Lowest to $72.2727
Intersil
IC DAC 8BIT 40MSPS HS 24-SOIC
Lowest to $0.9413
Analog Devices Inc.
+3.3 V/+5 V Multiplying 12-Bit DACs | IC DAC 12BIT A-OUT 20SOIC
Lowest to $13.3414

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.8960 $63.5840
8+ $13.0429 $104.3432
12+ $12.6353 $151.6236
17+ $12.2277 $207.8709
22+ $11.8201 $260.0422
29+ $10.5974 $307.3246
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,750 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess