The 8050SS is a silicon NPN epitaxial planar transistor manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). It is designed for use in general-purpose amplification and switching applications. This transistor is commonly used in various electronic circuits due to its reliable performance and widespread availability.
Applications:
- General Purpose Amplification
- Switching Circuits
- Driver Stages
- Oscillator Circuits
- Consumer Electronics
Features:
- NPN Epitaxial Planar Transistor
- High Collector Current: Up to 1.5A
- High Collector-Emitter Voltage: Up to 25V
- Low Saturation Voltage
- High Current Gain (hFE)
- Available in SOT-23 Package
Benefits:
- Versatile: Suitable for a wide range of amplification and switching applications.
- High Current Capability: Can handle relatively high collector currents.
- Reliable Performance: Provides stable and consistent performance in various circuit configurations.
- Small Size: The SOT-23 package allows for compact circuit designs.
- Cost-Effective: Offers a good balance of performance and cost.
The 8050SS transistor is a popular choice for many electronic designers due to its combination of performance characteristics, cost-effectiveness, and availability. It's commonly found in numerous consumer and industrial applications where general-purpose amplification and switching functions are required.