EN
  • EN
  • DE

NCDY2S25H-3150B

Part No NCDY2S25H-3150B
Manufacturer SMC Diode Solutions
Catalog Industrial Equipment
Description Cyl; Rodless; Slider
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1036145-NCDY2S25H-3150B
Categories Industrial Equipment
Manufacturer SMC Diode Solutions
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian NCDY2S25H-3150B CAD Model

Description

The NCDY2S25H-3150B is a Schottky Barrier Rectifier from SMC Diode Solutions, engineered for high-efficiency rectification and rapid switching. This rectifier is well-suited for diverse power management and protection circuits.

Applications

  • Switching power supplies
  • Freewheeling diode applications in DC-DC converters
  • Reverse polarity protection
  • High-frequency inverters
  • Solar Power applications

Features

  • Minimal forward voltage drop
  • High surge current handling
  • High-frequency performance
  • Excellent reliability
  • RoHS compliant
  • Low reverse leakage current
  • Operational Temperature: -65°C to +175°C
  • Repetitive Peak Reverse Voltage: 25V
  • Average Forward Current: 30A

Benefits

  • Enhanced Efficiency: Minimal forward voltage drop minimizes power dissipation, enhancing efficiency in power supply designs.
  • Increased Reliability: Robust surge current handling protects against voltage transients, increasing system reliability.
  • Fast Switching: Enables the use of higher switching frequencies, which helps reduce the size and cost of passive components.
  • Compact Solutions: Allows use in space-constrained devices due to efficient design.
  • Reduced Thermal Dissipation: Minimizes heat generation, ensuring stable operation and prolonging the lifespan of the rectifier.

Technical Specifications

The NCDY2S25H-3150B rectifier features the following specifications:

  • Repetitive Peak Reverse Voltage (VRRM): 25 V
  • Average Forward Current (IF(AV)): 30 A
  • Peak Forward Surge Current (IFSM): High (Consult Datasheet for specific Value)
  • Forward Voltage (VF): Low (Consult Datasheet for specific Value)
  • Reverse Leakage Current (IR): Low (Consult Datasheet for specific Value)
  • Operating Temperature Range: -65°C to +175°C
  • Package: TO-252

This Schottky Barrier Rectifier excels in applications needing both high efficiency and fast switching speeds, offering a dependable solution for modern electronic systems.

You May Also Be Interested in

Omron
RPS12A
Need more? Email Us
Omron
SCL10(X)
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Molex, LLC
WATERTITE SKT - SPRING CONTACT
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Omron
SPARE CONTROLLER
Need more? Email Us
Schneider Electric
HARMONY, ENCLOSURE, DARK GREY LI
Need more? Email Us
Omron
RPS12E
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess