EN
  • EN
  • DE

2SC1815-TA

Part No 2SC1815-TA
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Catalog Custom Parts (0 - A)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1106897-2SC1815-TA
Categories Custom Parts
Manufacturer Jiangsu Changjiang Electronics Technology Co., Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 2SC1815-TA CAD Model

Description

The 2SC1815-TA is a low noise NPN silicon epitaxial transistor manufactured by Jiangsu Changjiang Electronics Technology Co., Ltd (JCET). It is designed for a wide range of general-purpose amplifier and switching applications. This transistor is widely used due to its reliability, performance characteristics, and cost-effectiveness.

Applications

  • Audio Amplifiers: Commonly used in pre-amplifiers and amplifier stages in audio equipment.
  • Switching Circuits: Employed as a switch in various digital and analog circuits.
  • Oscillator Circuits: Used in oscillator circuits for generating signals.
  • General Purpose Amplification: Suitable for amplifying weak signals in various electronic devices.

Features

  • NPN Silicon Epitaxial Transistor: Provides stable and reliable performance.
  • Low Noise: Designed for low-noise amplification, making it suitable for sensitive audio applications.
  • High Current Gain (hFE): Offers a high current amplification factor, typically between 70 and 700, depending on the grade.
  • Collector-Emitter Voltage (VCEO): Typically rated around 50V, allowing use in a variety of circuits.

Benefits

  • Improved Audio Quality: Low noise characteristics ensure clean and clear audio amplification.
  • Versatile Usage: Suitable for a wide range of applications due to its general-purpose design.
  • Efficient Switching: Provides fast and efficient switching in digital circuits.
  • Reliable Performance: Offers stable and consistent operation under various operating conditions.

Additional Details

The 2SC1815-TA comes in a TO-92 package, making it easy to mount and solder on printed circuit boards. Key electrical characteristics include a collector current (IC) of up to 150mA and a power dissipation (PC) of about 400mW. The transistor is commonly used in consumer electronics, communication equipment, and industrial controls. It's important to consult the manufacturer's datasheet for precise specifications and application guidelines. The 'TA' suffix typically indicates a specific taping or packaging option for automated assembly processes. The 2SC1815 is known for its linear amplification characteristics, which are crucial in high-fidelity audio applications.

You May Also Be Interested in

Amd
Need more? Email Us
Wurth Electronics Inc
Tb, Wire to Brd, 4WAY, 14AWG;
Need more? Email Us
Allegro MicroSystems, LLC
Need more? Email Us
3M
BRANCH MINI-CLAMP LINK CONN / 4 Position Rectangular Splice Connector IDC Gold 20 AWG
Lowest to $4.6167
Texas Instruments
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 7 Circuits
Need more? Email Us
Anachip Corp
Need more? Email Us
Molex, LLC
0.50mm Pitch FFC/FPC Connector, 1.20mm Height, Right Angle, Surface Mount, ZIF, Bottom Contact Style, 12 Circuits
Need more? Email Us
STMicroelectronics
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279

Pricing & Ordering

Quantity Unit Price Ext. Price
2,980+ $0.0168 $50.0640
7,250+ $0.0138 $100.0500
11,195+ $0.0134 $150.0130
15,385+ $0.0130 $200.0050
20,000+ $0.0125 $250.0000
26,790+ $0.0112 $300.0480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 200,000 pieces
MOQ: 2980 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess