EN
  • EN
  • DE

JN1-22-26S-PKG100

Part No JN1-22-26S-PKG100
Manufacturer JAE Electronics
Catalog Circular Connectors - Contacts
Description CONTACT SOCKET 26-28AWG CRIMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Type Signal, Stamped
Contact Type Socket
Contact Size 22
Wire Gauge or Range - AWG 26-28 AWG
Contact Termination Crimp
Contact Material Copper Alloy
Contact Finish Gold
Contact Finish Thickness 3.94µin (0.10µm)
Termination Finish Nickel
Features Insulation Support
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1621412-JN1-22-26S-PKG100
Ultra Librarian 3D Model Ultra Librarian JN1-22-26S-PKG100 CAD Model

Description

N

You May Also Be Interested in

Amphenol Industrial Operations
CONTACT PIN 0AWG CRIMP GOLD
Need more? Email Us
TE Connectivity
CONTACT SOCKET 22-28AWG CRIMP
Need more? Email Us
TE Connectivity
CONTACT SOCKET 22-28AWG CRIMP
Need more? Email Us
Amphenol Aerospace Operations
CONTACT PIN 24AWG CRIMP GOLD
Need more? Email Us
Amphenol Industrial Operations
CONTACT PIN 16-20AWG CRIMP GOLD
Need more? Email Us
Amphenol Aerospace Operations
CONTACT PIN TWINAX SZ 8 CRIMP
Need more? Email Us
Amphenol Aerospace Operations
CONTACT PIN TWINAX SZ 8 CRIMP
Need more? Email Us
JAE Electronics
CONTACT PIN 8-10AWG CRIMP SILVER
Need more? Email Us
Amphenol Industrial Operations
CONTACT SOCKET 20-24AWG CRIMP
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess