EN
  • EN
  • DE

JC26A-BB-E1050-E

Part No JC26A-BB-E1050-E
Manufacturer JAE Electronics
Catalog Memory Connectors - PC Card Sockets
Description CONN COMPACT FLASH CARD R/A SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer JAE Electronics
Packaging Reel - TR
Status Active
Card Type CompactFlash - Type I, II
Number of Positions 50
Connector Type Connector
Insertion, Removal Method Push In, Pull Out
Mounting Surface Mount, Right Angle
Features Board Guide
Height Above Board 0.138" (3.50mm)
Mounting Feature Normal, Standard - Top
Contact Finish Gold
Contact Finish Thickness 3.9μin (0.10μm)
Win Source Part Number 205729-JC26A-BB-E1050-E
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian JC26A-BB-E1050-E CAD Model

Description

The JAE Electronics 205729-JC26A-BB-E1050-E is a surface mount, right angle connector with a board guide feature.

  • Positions: 50
  • Type: Receptacle Connector
  • Packaging: Reel-TR
  • Contact Finish: Gold
  • Contact Finish Thickness: 3.9μin (0.10μm)
  • Operating Temperature: -40°C to 85°C
  • Compatible With: CompactFlash-Type I, II cards
  • Insertion and Removal Method: Push-in and pull-out
  • Status: Active
  • Supply and Demand Status: Balanced
  • Category: Connectors and Interconnects
  • Popularity: Medium

You May Also Be Interested in

Molex, LLC
8 (6 + 2) Position Card Connector Secure Digital - microSD Surface Mount, Right Angle Gold
Lowest to $0.8732
Molex, LLC
6 Position Card Connector Micro SIM Surface Mount, Right Angle Gold
Need more? Email Us
Molex, LLC
CONN MICRO SIM CARD PUSH-PULL
Need more? Email Us
Molex, LLC
-40℃~+85℃ Push-Pull 2.85mm Connector and Ejector MicroSD Card (TF Card) SMD PC Card Sockets RoHS
Lowest to $1.0187
Foxconn Optical Interconnect Technology, Inc.
Micro SD card (TF card) Connector and Ejector Push-Push Surface Mount
Lowest to $1.7257
Hirose Electric Co Ltd
CONN COMPACT FLASH CARD R/A SMD
Need more? Email Us
Molex, LLC
1.10mm (.043") Pitch microSD Memory Card Connector, Normal Mount SMT, Push- Push Type | CONN MICRO SD CARD PUSH-PUSH R/A
Lowest to $0.8181
Hirose Electric Co Ltd
CONN COMPACT FLASH CARD R/A SMD
Need more? Email Us
Amphenol
CONN SIM/SAM CARD R/A SMD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $5.3928 $59.3208
27+ $4.4248 $119.4696
41+ $4.2866 $175.7506
56+ $4.1483 $232.3048
73+ $4.0101 $292.7373
97+ $3.5952 $348.7344
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess